EN
  • EN
  • DE

NL453232T-681K

Part No NL453232T-681K
Manufacturer TDK Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082402-NL453232T-681K
Categories OEM Parts(M-N)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NL453232T-681K CAD Model

Description

The NL453232T-681K is a wire-wound inductor manufactured by TDK Corporation, designed for surface mount applications. This inductor is commonly used in various electronic circuits where specific inductance values are required for filtering, impedance matching, or energy storage. Its compact size makes it suitable for densely populated circuit boards.

Applications

  • DC-DC converters: Used for filtering and energy storage in DC-DC converters, helping to regulate voltage levels.
  • Power supply circuits: Employed in power supplies for smoothing output voltage and reducing ripple current.
  • Noise filtering: Utilized in electronic circuits for suppressing unwanted noise and electromagnetic interference (EMI).
  • RF circuits: Used in impedance matching networks and filter circuits within radio frequency (RF) applications.
  • Wireless communication devices: Integrated into wireless modules for signal conditioning and filtering.

Features

  • Compact size: 4.5mm x 3.2mm x 3.2mm footprint minimizes board space requirements.
  • Wire-wound construction: Provides high inductance values and excellent current handling capabilities.
  • Surface mount technology (SMT): Facilitates automated assembly and reflow soldering processes.
  • High Q-factor: Offers efficient energy storage and low signal loss at high frequencies.
  • Operating temperature range: Typically -40°C to +85°C, making it suitable for a wide range of operating environments.
  • 681 Inductance: Represents an inductance value of 680 μH (microhenries).
  • K Tolerance: Indicates a tolerance of ±10% on the specified inductance value.

Benefits

  • Miniaturization: Enables smaller and lighter electronic devices due to its compact dimensions.
  • Improved power efficiency: High Q-factor minimizes energy losses in power supply applications.
  • Reliable performance: Robust construction ensures consistent and reliable operation under various environmental conditions.
  • Simplified assembly: SMT design streamlines manufacturing processes and reduces assembly costs.
  • Versatile application: Well-suited for a wide range of applications requiring specific inductance values and current handling capabilities.
  • Stable Inductance: Maintains a stable inductance value even with changes in temperature and frequency.

Additional Details

The NL453232T-681K has an inductance of 680 μH with a tolerance of ±10%. It is crucial to consult the TDK datasheet for detailed specifications, including rated current, DC resistance (DCR), self-resonant frequency (SRF), and Q-factor at different frequencies. These parameters are essential for proper component selection in specific applications. The datasheet also provides information about the inductor's materials, construction, and recommended soldering profiles for reflow soldering. Proper handling and storage practices are necessary to maintain the inductor's performance and reliability over time.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess