The NLFC453232T-4R7M is a wire-wound ferrite inductor manufactured by TDK Corporation. It is designed for power supply circuits and other applications requiring high inductance and current handling capabilities. Its compact size and shielded construction make it suitable for noise suppression and filtering in various electronic devices.
Applications
- Power supply circuits
- DC-DC converters
- Noise filtering
- Signal filtering
- RF circuits
Features
- Wire-wound ferrite inductor
- High inductance value (4.7 μH)
- High current handling capability
- Shielded construction
- Compact size (4.5 x 3.2 x 3.2 mm)
- RoHS compliant
Benefits
- Effective noise suppression improves signal quality.
- High current capability supports demanding power supply applications.
- Compact size allows for dense board layouts.
- Shielded construction minimizes electromagnetic interference (EMI).
- Compliance with environmental standards.
Technical Specifications
The NLFC453232T-4R7M has an inductance value of 4.7 μH with a tolerance of ±20%. It has a rated current of X A (refer to datasheet for exact value) and a DC resistance of Y ohms (refer to datasheet). The operating temperature range is typically from -40°C to +85°C. Detailed electrical characteristics, impedance curves, and package dimensions are available in the product datasheet.