EN
  • EN
  • DE

NLV25T-1R0J-EF

Part No NLV25T-1R0J-EF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 1UH 245MA 1.1 OHM SMD / Inductors (Coils)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Packaging Reel
Type Wirewound
Material - Core Ferrite
Inductance 1μH
Tolerance ±5%
Current Rating (Amps) 245mA
Shielding Unshielded
DC Resistance (DCR) 1.1Ohm Max
Q at Freq 30 at 7.96MHz
Frequency - Self Resonant 245MHz
Temperature Range - Operating -40°C ~ 105°C
Inductance Frequency - Test 7.96MHz
Mounting Style SMD
Manufacturer Package 1008 (2520 Metric)
Supplier Device Package 1008 (2520 Metric)
Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Maximum) 0.075" (1.90mm)
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806769-NLV25T-1R0J-EF
Ultra Librarian 3D Model Ultra Librarian NLV25T-1R0J-EF CAD Model

Description

The NLV25T-1R0J-EF is a wire-wound power inductor from TDK Corporation, designed for use in various DC-DC converter and power management applications. The "1R0J" indicates an inductance of 1.0 µH with a tolerance of 5% (J). The "EF" likely designates a specific series or variation with particular characteristics.

Applications:

  • DC-DC Converters: Step-up, step-down, and buck-boost converters.
  • Power Supplies: Used in various types of power supplies.
  • Smartphones and Tablets: Power management for core components.
  • Wearable Devices: Efficient power conversion in small devices.
  • LED Lighting: Powering LED drivers.

Features:

  • Wire-Wound Construction: Provides stable inductance and high current capacity.
  • Low DC Resistance (DCR): Minimizes power loss.
  • High Current Capacity: Handles significant current without saturation.
  • Compact Size: Suitable for space-constrained applications.
  • RoHS Compliant: Environmentally friendly.

Benefits:

  • Efficient Power Conversion: Low DCR improves efficiency and reduces heat generation.
  • Stable Performance: Maintains inductance over a wide range of temperatures and currents.
  • Compact Design: Allows for smaller and lighter electronic devices.
  • Reliable Operation: Designed for long-term reliability.
  • Reduced EMI: Certain models may incorporate shielding.

Additional Details:

The NLV25T-1R0J-EF features a ferrite core material that is optimized for power applications. The inductor's physical dimensions are designed for automated assembly. The shielded version will reduce EMI. The NLV series is designed to operate over a wide temperature range. Lower DCR contributes to increased efficiency in power conversion circuits.

Specific technical specifications, such as saturation current, operating temperature range, self-resonant frequency, and DC resistance, can be found in the TDK Corporation datasheet.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1,275+ $0.0393 $50.1075
3,110+ $0.0322 $100.1420
4,810+ $0.0312 $150.0720
6,625+ $0.0302 $200.0750
8,565+ $0.0292 $250.0980
11,455+ $0.0262 $300.1210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,130 pieces
MOQ: 1275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess