EN
  • EN
  • DE

C2012X7R1H333KT000N

Part No C2012X7R1H333KT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Description Cap Ceramic 0.033uF 50V X7R 10% SMD 0805
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979082-C2012X7R1H333KT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C2012X7R1H333KT000N CAD Model

Description

The C2012X7R1H333KT000N is a multilayer ceramic capacitor (MLCC) produced by TDK Corporation. It is designed to provide stable and reliable performance in a variety of electronic applications. Its compact size and robust construction make it suitable for use in densely populated circuit boards.

Applications:

  • Decoupling in power rails for microcontrollers
  • Bypass capacitors for integrated circuits
  • Filtering in signal processing circuits
  • Smoothing in power supply circuits
  • General-purpose applications in various electronic devices

Features:

  • X7R Dielectric: Provides stable capacitance over a wide temperature range (-55°C to +125°C).
  • Compact Size: 2012 (0805) case size allows for high-density mounting.
  • Capacitance: 0.033µF (33nF) capacitance value.
  • Voltage Rating: 50V DC voltage rating.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directives.
  • High Reliability: Designed for long-term stability and performance in demanding environments.

Benefits:

  • Temperature Stability: The X7R dielectric ensures minimal capacitance variation over temperature, enhancing circuit reliability.
  • Space Saving: The small 2012 case size enables efficient use of board space, making it suitable for compact designs.
  • Effective Noise Suppression: The 0.033µF capacitance is effective for decoupling and bypassing high-frequency noise.
  • Broad Application Range: Suitable for diverse applications due to its stable performance and compact size.
  • Environmentally Friendly: RoHS compliance ensures that the capacitor is environmentally safe and meets regulatory requirements.

Technical Specifications:

Case Size: 2012 (0805 metric)
Capacitance: 0.033µF (33nF)
Voltage Rating: 50V DC
Dielectric: X7R
Temperature Range: -55°C to +125°C
Tolerance: ±10%
Termination: Nickel barrier with tin plating

The C2012X7R1H333KT000N is a reliable and versatile MLCC, ideal for applications requiring stable performance and efficient space utilization in modern electronic circuits.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.0104
Holystone
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess