EN
  • EN
  • DE

NTCG104KH302JT1

Part No NTCG104KH302JT1
Manufacturer TDK Corporation
Catalog Custom Parts (N - R)
Description Chip NTC Thermistors (Sensor), Resistance (at 25°C)=3kΩ, Resistance Tolerance (at 25°C)=±5%
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1123900-NTCG104KH302JT1
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NTCG104KH302JT1 CAD Model

Description

The TDK NTCG104KH302JT1 is a NTC (Negative Temperature Coefficient) thermistor. This thermistor is designed to change its resistance value in response to temperature changes. It is primarily used for temperature sensing, temperature compensation, and temperature control in various electronic circuits. Its small size and surface mount design make it suitable for densely populated PCBs.

Applications

  • Temperature Sensing: Used in temperature sensors to measure ambient temperature.
  • Temperature Compensation: Employed in circuits to compensate for temperature-induced changes in other components.
  • Overheat Protection: Utilized to detect and prevent overheating in electronic devices.
  • Battery Chargers: Integrated into battery chargers to monitor and control battery temperature.
  • LCD Modules: Used in LCD modules for temperature compensation.

Features

  • NTC Thermistor: Negative temperature coefficient thermistor with high sensitivity.
  • Surface Mount Device (SMD): Designed for surface mount technology (SMT) assembly.
  • Compact Size: Small size allows for use in miniaturized electronic devices.
  • High Accuracy: Provides accurate temperature sensing.
  • Fast Response Time: Responds quickly to temperature changes.

Benefits

  • Precise Temperature Measurement: Provides accurate temperature data.
  • Temperature Stability: Helps maintain stable performance in electronic circuits.
  • Overheat Protection: Protects electronic devices from overheating.
  • Easy Assembly: Surface mount design simplifies assembly.
  • Reliable Performance: Provides reliable temperature sensing over its operating range.

Additional Details

The NTCG104KH302JT1 has a resistance of 3 kOhms at 25°C. The 'NTCG104' indicates the series and performance characteristics, 'KH' indicates specific tolerance and B-constant values. The '302' represents 3.0 x 10^3 Ohms. 'JT1' is the packaging code. The B-constant (β) is an important parameter indicating the temperature sensitivity of the thermistor; a higher B-constant means greater resistance change for a given temperature change. The operating temperature range is typically from -40°C to +125°C. The thermistor is RoHS compliant. It's essential to refer to the TDK datasheet for detailed electrical and thermal specifications, including resistance-temperature characteristics, B-constant value, and thermal time constant.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
NXP / Nexperia
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
New Japan Radio
Lowest to $1.3063
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
RF Micro Devices
Need more? Email Us
Richtek USA Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess