EN
  • EN
  • DE

PC47EE42/42/20-Z

Part No PC47EE42/42/20-Z
Manufacturer TDK Corporation
Catalog Custom Parts (N - R)
Description Ferrite Cores, E Cores (EE Type), Dimensions(AxBxC)=42.2x21x19.7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1202899-PC47EE42/42/20-Z
Categories Custom Parts
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC47EE42/42/20-Z CAD Model

Description

The PC47EE42/42/20-Z is a ferrite core manufactured by TDK Corporation, designed for use in various inductive components such as transformers and inductors. The core material PC47 provides excellent performance in power applications.

Applications

  • Switching Power Supplies
  • Inverters
  • DC-DC Converters
  • Transformers
  • Inductors

Features

  • High Permeability
  • Low Core Loss
  • Excellent Temperature Stability
  • EE Core Shape
  • PC47 Material

Benefits

  • Improved efficiency in power conversion applications due to low core loss.
  • Stable performance over a wide temperature range, ensuring reliable operation.
  • High inductance with fewer turns, reducing the size of the component.
  • Suitable for high-frequency applications due to its optimized material properties.
  • Easy assembly in transformer and inductor designs due to the EE core shape.

Additional Details

The PC47EE42/42/20-Z ferrite core is manufactured using TDK's advanced material technology, providing high permeability and low core loss characteristics. The EE core shape is designed for efficient flux linkage, enabling the creation of compact and high-performance inductive components. The PC47 material exhibits excellent temperature stability, ensuring consistent performance over a wide operating temperature range. The core dimensions (42/42/20) are specific to the part number. The core's low core loss minimizes energy dissipation, improving the overall efficiency of the power conversion system. The PC47EE42/42/20-Z ferrite core is a suitable choice for designers seeking to create high-performance and reliable inductive components in various power electronic applications.

You May Also Be Interested in

Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
Analog Devices Inc.
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Qorvo US Inc.
Lowest to $1.3063
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess