EN
  • EN
  • DE

PC95EIR22/5.5/15-Z

Part No PC95EIR22/5.5/15-Z
Manufacturer TDK Corporation
Catalog Ferrite Cores
Description FERRITE CORE EIR 4.15UH 1SET / Uncoated PC95 Ferrite Core HER, PLT Type 0.870" (22.10mm) Length 0.600" (15.25mm) Width Diameter 0.216" (5.50mm) Height
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Magnetics - Transformer, Inductor Components - Ferrite Cores
Mfr TDK Corporation
Series Planar
Package Tray
Core Type HER, PLT
Supplier Device Package EIR 22 x 5.5 x 15
Material PC95
Inductance Factor (Al) 4.15 µH
Tolerance ±25%
Gap Ungapped
Core Factor (ΣI/A) mm<sup>-1</sup> 0.51
Effective Length (le) mm 46.1
Effective Area (Ae) mm² 23.2
Minimum Core Cross Section (Amin) mm² 36.3
Effective Magnetic Volume (Ve) mm³ 1070
Finish Uncoated
Height 0.216" (5.50mm)
Length 0.870" (22.10mm)
Width 0.600" (15.25mm)
Standard Package 256
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.90.9630
Win Source Part Number 1338730-PC95EIR22/5.5/15-Z
Ultra Librarian 3D Model Ultra Librarian PC95EIR22/5.5/15-Z CAD Model

Description

This ferrite core is a planar type with a PC95 material and a series of HER, PLT.

  • Type: Planar
  • Material: PC95
  • Series: HER, PLT
  • Length: 0.870 inches
  • Height: 0.216 inches
  • Width: 0.600 inches
  • Inductance Factor: 4.15 µH
  • Tolerance: ±25 percent
  • Gap: Ungapped
  • Finish: Uncoated
  • Supplier Device Package: EIR 22 x 5.5 x 15
  • ECCN: EAR99 compliant
  • REACH status: Unaffected
  • MSL Level: Not Applicable
  • HTSUS: 8504.90.9630
  • Manufacturer: TDK Corporation

You May Also Be Interested in

EPCOS (TDK)
Uncoated N27 Ferrite Core E Type 2.559" (65.00mm) Length 1.079" (27.40mm) Width Diameter 1.291" (32.80mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N27 Ferrite Core ETD Type 1.339" (34.00mm) Length 0.433" (11.00mm) Width Diameter 0.689" (17.50mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core E Type 1.654" (42.00mm) Length 0.598" (15.20mm) Width Diameter 0.835" (21.20mm) Height
Need more? Email Us
TDK Corporation
B66361GX187 TDK Ferrite Cores & Accessories ETD34/17/11 N87OL datasheet, inventory, & pricing.
Lowest to $2.3284
EPCOS (TDK)
Uncoated N27 Ferrite Core ETD Type 1.724" (43.80mm) Length 0.598" (15.20mm) Width Diameter 0.886" (22.50mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core E Type 2.559" (65.00mm) Length 1.079" (27.40mm) Width Diameter 1.291" (32.80mm) Height
Need more? Email Us
EPCOS (TDK)
Uncoated N27 Ferrite Core E Type 2.776" (70.50mm) Length 1.260" (32.00mm) Width Diameter 1.307" (33.20mm) Height
Need more? Email Us
VACUUMSCHMELZE
FERRITE CORE TOROID 28.4UH
Need more? Email Us
EPCOS (TDK)
Uncoated N87 Ferrite Core ETD Type 1.339" (34.00mm) Length 0.433" (11.00mm) Width Diameter 0.689" (17.50mm) Height
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess