EN
  • EN
  • DE

F6KA2G535L4AM-Z

Part No F6KA2G535L4AM-Z
Manufacturer Taiyo Yuden
Catalog SAW Filters
Description FILTER SAW 2.535GHZ 5SMD / 2.535GHz Frequency Cellular, WCDMA RF SAW Filter (Surface Acoustic Wave) 1.6dB 70MHz Bandwidth 5-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>SAW Filters
Mfr Taiyo Yuden
Series F6
Package Tape & Reel
Frequency - Center 2.535GHz
Bandwidth 70MHz
Insertion Loss 1.6dB
Applications Cellular, WCDMA
Mounting SMD (SMT)
Package / Case 5-SMD, No Lead
Height (Max) 0.020" (0.50mm)
Dimension 0.055" L x 0.039" W (1.40mm x 1.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.60.0080
Other Names 587-3006-6,587-3006-2,F6KA2G535L4AMZ,587-3006-1,PJ F6KA2G535L4AM-Z
Standard Package 3,000
Win Source Part Number 1013891-F6KA2G535L4AM-Z
Ultra Librarian 3D Model Ultra Librarian F6KA2G535L4AM-Z CAD Model

Description

The Taiyo Yuden F6 series filter is a surface mount device (SMD) saw filter.

  • Package/Case: 5-SMD, no lead
  • Dimension: 0.055" L x 0.039" W (1.40mm x 1.00mm)
  • Bandwidth: 70MHz
  • Frequency Center: 2.535GHz
  • Insertion Loss: 1.6dB
  • Height: 0.020" (0.50mm)
  • Applications: Cellular and WCDMA
  • Standard Package: 3,000
  • Operating Temperature: -40°C to 85°C

You May Also Be Interested in

Tai-Saw Technology TST
2.235GHz 3.2dB SMD-6P,3x3mm SAW Filters RoHS
Lowest to $1.3971
Tai-Saw Technology TST
1.5GHz 5dB 50Ω SMD3030-6P SAW Filters RoHS
Lowest to $1.7463
Tai-Saw Technology TST
SMD,5x5mm SAW Filters RoHS
Lowest to $13.0971
Tai-Saw Technology TST
2.31GHz 3.9dB SMD,3x3mm SAW Filters RoHS
Lowest to $1.3098
Crystek Corporation
FILTER SAW 915MHZ INLINE
Need more? Email Us
Tai-Saw Technology TST
125MHz 13.5dB SMD-12P,13.3x6.5mm SAW Filters RoHS
Lowest to $27.6493
Murata Electronics North America
SMD SAW Filters RoHS
Lowest to $1.3098
Crystek Corporation
FILTER SAW 1.88GHZ INLINE
Need more? Email Us
Murata Electronics North America
1.56GHz 1.1dB 50Ω SMD-5P,1.1x0.9mm SAW Filters RoHS
Lowest to $0.2620

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.0882 $50.2740
1,385+ $0.0724 $100.2740
2,140+ $0.0701 $150.0140
2,950+ $0.0679 $200.3050
3,815+ $0.0656 $250.2640
5,105+ $0.0588 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,985 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess