EN
  • EN
  • DE

QM700PN5

Part No QM700PN5
Manufacturer TDK Corporation
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086837-QM700PN5
Categories OEM Parts(O-R)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QM700PN5 CAD Model

Description

The TDK QM700PN5 is a power supply module designed to provide efficient and reliable power conversion for various applications. This module is engineered with advanced technology to ensure optimal performance, high power density, and robust protection features. It is suitable for a wide range of industrial, medical, and telecommunications applications that require a stable and efficient power source.

Applications

  • Medical Equipment: Used in diagnostic imaging systems, patient monitoring devices, and laboratory equipment.
  • Industrial Automation: Employed in programmable logic controllers (PLCs), industrial PCs, and motor drives.
  • Telecommunications: Utilized in base stations, network switches, and communication servers.
  • Test and Measurement Equipment: Found in oscilloscopes, spectrum analyzers, and signal generators.
  • Renewable Energy Systems: Integrated into solar inverters and energy storage systems.

Features

  • High Power Density: Compact design allows for high power output in a small form factor.
  • Universal AC Input: Accepts a wide range of AC input voltages, making it suitable for global applications.
  • High Efficiency: Minimizes power losses and reduces heat generation.
  • Built-in Protection: Includes overvoltage, overcurrent, and overtemperature protection to ensure safe operation.
  • Remote On/Off Control: Allows for remote activation and deactivation of the power supply.

Benefits

  • Reduced System Size: High power density enables smaller and more compact system designs.
  • Improved Energy Efficiency: High efficiency reduces energy consumption and lowers operating costs.
  • Enhanced System Reliability: Built-in protection features ensure stable and reliable performance.
  • Simplified System Integration: Universal AC input and remote on/off control simplify system design and integration.
  • Lower Total Cost of Ownership: Reduced energy consumption and maintenance costs contribute to a lower overall cost of ownership.

Technical Specifications

The TDK QM700PN5 typically includes specifications such as input voltage range, output voltage, output current, and efficiency. Detailed specifications can be found in the manufacturer's datasheet. The module is designed with a robust package to ensure efficient heat dissipation, maintaining the device within its operational temperature range. It is suitable for applications requiring high reliability and performance in various environmental conditions.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
World Produts Inc.
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess