EN
  • EN
  • DE

QVC811506RT-2143

Part No QVC811506RT-2143
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 286659-QVC811506RT-2143
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QVC811506RT-2143 CAD Model

Description

The QVC811506RT-2143 is a common mode choke coil manufactured by TDK Corporation. It is designed to suppress common mode noise in electronic circuits, ensuring better electromagnetic compatibility (EMC) and reducing interference. Common mode chokes are essential components in various electronic devices to maintain signal integrity and prevent unwanted noise from affecting performance.

Applications

  • USB Interfaces: Used for noise filtering on USB data lines to improve signal quality and reliability.
  • Ethernet/LAN Connections: Reduces noise on Ethernet cables, enhancing network performance and stability.
  • Power Lines: Filters noise from power lines, preventing interference with other electronic devices.
  • Signal Lines: Reduces common mode noise on signal lines to improve signal clarity.
  • Automotive Electronics: Used in automotive electronic systems to suppress noise and ensure proper functioning.

Features

  • High Common Mode Impedance: Provides effective suppression of common mode noise.
  • Low Differential Mode Impedance: Minimizes attenuation of differential mode signals.
  • Compact Size: Allows for easy integration into various electronic devices.
  • High Reliability: Ensures stable performance under different operating conditions.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Improved EMC Performance: Reduces electromagnetic interference and improves compliance with regulatory standards.
  • Enhanced Signal Integrity: Filters noise from signal lines, improving signal quality and reliability.
  • Reduced Noise Emissions: Minimizes noise emitted from electronic devices, preventing interference with other equipment.
  • Increased System Reliability: Protects sensitive electronic components from noise and interference.
  • Simplified Design: Facilitates easier integration into electronic circuits.

Additional Details

Typical specifications for TDK's QVC series common mode chokes, including the QVC811506RT-2143, generally include:

  • Inductance Range: Usually spanning from a few microhenries (µH) to several millihenries (mH).
  • Rated Current: Designed to handle currents from a few hundred milliamperes (mA) to several amperes (A).
  • DC Resistance (DCR): Typically low to minimize power loss.
  • Operating Temperature Range: Commonly from -40°C to +85°C or greater.
  • Termination Style: Surface Mount Technology (SMT) for easy PCB assembly.

For precise specifications, refer to the official TDK datasheet for the QVC811506RT-2143.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $2.4357
Bel Power Solutions
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess