EN
  • EN
  • DE

S1D13504F01A100

Part No S1D13504F01A100
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836234-S1D13504F01A100
Ultra Librarian 3D Model Ultra Librarian S1D13504F01A100 CAD Model

Description

The TDK S1D13504F01A100 is a display controller IC specifically designed for interfacing with a variety of LCD panels. This controller provides comprehensive features, suitable for implementation into embedded systems where graphical user interfaces are required. It excels particularly in applications demanding crisp, responsive, and detailed display output.

Applications:

  • Embedded Systems integrating LCD displays
  • Industrial control panels
  • Consumer electronics such as handheld devices
  • Automotive display systems
  • Displays used in medical equipment

Features:

  • Supports a wide array of LCD panel resolutions and interfaces, including TFT and STN.
  • Incorporates a built-in display buffer which facilitates smoother image rendering.
  • Equipped with hardware acceleration specifically for graphics operations like blitting and line drawing.
  • Features an integrated font engine to enhance text display capabilities.
  • Accommodates color palettes alongside grayscale modes.
  • Offers a highly flexible memory interface designed for interfacing with external memory.
  • Includes power management features crucial for low-power operational environments.
  • Offers programmable timing parameters to adapt to various LCD panel specifications.
  • Provides multiple communication interfaces such as SPI and I2C for effective host control.

Benefits:

  • Enables the creation of visually engaging and exceptionally informative graphical user interfaces.
  • Significantly reduces the processing burden on the host by offloading graphics processing tasks.
  • Streamlines the process of integrating LCD panels into pre-existing embedded systems.
  • Enhances overall display performance, leading to improved responsiveness.
  • Aids in power conservation, making it ideal for battery-powered applications.
  • Offers considerable flexibility in LCD panel selection due to its adaptive programmability.
  • Lowers overall system costs by merging multiple display-centric functions into a unified chip.

This display controller is typically paired with microcontrollers or microprocessors, to embed graphical display functionality within a given system. The interface with the host processor, via serial or parallel communication pathways, facilitates receipt of commands and data intended for display. Subsequently, the controller generates the signals necessary to power the LCD panel, managing critical tasks such as precise timing control, color conversion, and comprehensive image buffering.

The S1D13504F01A100 frequently requires external memory to manage the display buffer and other related data. The exact memory requirement depends on specific factors, including the selected LCD panel's resolution and color depth. Thorough LCD panel and memory selection are vital for ensuring optimized performance and overall compatibility. Detailed datasheets and supportive application notes are accessible via TDK, providing guidance throughout the design process. The inherent programmability of the controller facilitates customization, allowing tailoring and optimization for specific application demands.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.7290 $80.1870
6+ $21.9311 $131.5866
9+ $21.2462 $191.2158
12+ $20.5602 $246.7224
15+ $19.8752 $298.1280
20+ $17.8193 $356.3860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess