The SG-51P 8.0000MHZ from TDK Corporation is a crystal oscillator known for providing a stable and accurate 8 MHz clock signal. This oscillator is widely used in various electronic devices, ensuring precise timing for digital circuits and microprocessors.
Applications
- Microcontroller Clock Source
- Real Time Clock (RTC)
- Communication devices
- Embedded Systems
- Industrial Control Systems
Features
- Output Frequency: 8.0000 MHz
- High Frequency Stability
- Compact Design
- Low Jitter
- Supply Voltage: Usually 3.3V or 5V (Consult Datasheet)
- CMOS Output
Benefits
- Provides stable and precise clock signal for reliable operation.
- Improves system signal integrity with low jitter output.
- Easily integrates into various circuits with standard CMOS output.
- Enhances performance of timing sensitive applications.
- Stable clock provides overall system performance improvements.
Technical Specifications
The SG-51P oscillator operates with a supply voltage range of 3.3V to 5V. It provides excellent frequency stability across its operating temperature range (typically specified in ppm). The compact size helps conserve PCB real estate. Consult the official product datasheet for comprehensive details, including frequency tolerance, operating temperature range, and power consumption specifics. The output is CMOS compatible for simple integration with digital logic. These oscillators are designed to meet industry reliability and performance benchmarks.