EN
  • EN
  • DE

SLF10145T-102MR29-H

Part No SLF10145T-102MR29-H
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 1MH 290MA 2.8 OHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 1mH
Tolerance ±20%
Current Rating 290mA
Current - Saturation 320mA
DC Resistance (DCR) 3.36 Ohm Max
Ratings AEC-Q200
Temperature Range - Operating -40°C to 125°C
Frequency - Test 1kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.189" (4.80mm)
Win Source Part Number 028829-SLF10145T-102MR29-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF10145T-102MR29-H CAD Model

Description

The SLF10145T-102MR29-H is a shielded power inductor manufactured by TDK Corporation. It belongs to the SLF10145T series, which is known for its compact size, high inductance, and good current handling capabilities. This particular inductor is designed for use in DC-DC converters, power supplies, and other circuits requiring efficient power management and EMI suppression.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting circuits
  • Noise filtering in power lines
  • Voltage regulators

Features

  • Shielded construction: Minimizes electromagnetic interference (EMI).
  • Inductance Value: 1000µH (1.0mH), indicated by '102M'.
  • Compact Size: Dimensions of 10.0 x 10.0 x 4.5 mm, suitable for space-constrained applications.
  • High Current Handling: Supports a rated current of 2.9A.
  • Low DC Resistance: Reduces power losses and improves efficiency.
  • Operating Temperature Range: -40°C to +125°C (including self-temperature rise).

Benefits

  • Reduced EMI: Shielded design minimizes electromagnetic interference, which helps to prevent noise from affecting nearby circuits and ensures compliance with regulatory standards.
  • High Efficiency: Low DC resistance minimizes power dissipation, improving the overall efficiency of the circuit.
  • Compact Size: Allows for integration into small form factor devices and densely populated PCBs.
  • Reliable Performance: Designed for reliable operation in harsh environments.
  • Stable Inductance: Maintains a stable inductance value over a wide range of operating conditions.

Additional Details

The SLF10145T-102MR29-H utilizes a ferrite core material for high inductance and low core losses. The terminals are lead-free and RoHS compliant. The inductor is designed to operate at high switching frequencies with minimal performance degradation. Refer to the datasheet for detailed specifications including saturation current, self-resonant frequency, and temperature derating curves.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 7.8UH 7.5A 18 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9380 $60.9700
155+ $0.7697 $119.3035
235+ $0.7457 $175.2395
325+ $0.7216 $234.5200
415+ $0.6975 $289.4625
555+ $0.6253 $347.0415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess