EN
  • EN
  • DE

SLF6018T-100MR68-KPF

Part No SLF6018T-100MR68-KPF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Category Inductors,Coils,Chokes
Family Fixed Inductors
Win Source Part Number 190467-SLF6018T-100MR68-KPF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SLF6018T-100MR68-KPF CAD Model

Description

The SLF6018T-100MR68-KPF is a shielded power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits and DC-DC converters where high efficiency and low electromagnetic interference (EMI) are required. Its compact size and robust construction make it suitable for a wide range of applications.

Applications:

  • DC-DC converters: Used in step-up (boost), step-down (buck), and inverting converters to regulate voltage levels.
  • Power supplies for portable devices: Found in smartphones, tablets, and laptops to provide efficient power management.
  • Power amplifiers: Employed in audio and RF amplifiers for impedance matching and filtering.
  • LED lighting: Used in LED drivers to provide a constant current to LEDs, ensuring stable brightness and longevity.
  • Noise filtering: Used for filtering out unwanted noise and interference in electronic circuits.

Features:

  • Shielded construction: Minimizes EMI and provides a cleaner electromagnetic environment.
  • High current capability: Can handle significant current without saturation.
  • Compact size: Allows for use in space-constrained applications.
  • RoHS compliant: Environmentally friendly, free from hazardous substances.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits:

  • Improved power efficiency: Reduces energy loss in power conversion circuits.
  • Reduced EMI: Minimizes interference with other electronic components.
  • Smaller footprint: Enables more compact and lightweight designs.
  • Increased reliability: Robust construction ensures long-term performance.
  • Cost-effective: Provides a balance of performance and price.

Additional Details:

The SLF6018T series features a ferrite core material, which contributes to its high inductance and low core loss. The inductance value for the SLF6018T-100MR68-KPF is 10µH (100M), with a tolerance that allows for slight variations. The rated current is approximately 0.68A (R68), representing the maximum current the inductor can handle without significant performance degradation. The dimensions of the component are approximately 6.0mm x 6.0mm x 1.8mm. This inductor is designed for reflow soldering processes common in SMT assembly. The operating temperature range is typically between -40°C and +125°C, making it suitable for a variety of environmental conditions. The self-resonant frequency (SRF) is an important parameter indicating the frequency at which the inductor's behavior transitions from inductive to capacitive; above this frequency, the inductor is no longer effective.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess