EN
  • EN
  • DE

SLF7032T-101MR45-2PF

Part No SLF7032T-101MR45-2PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 100UH 450MA 540 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 100μH
Tolerance ±20%
Current Rating 450mA
DC Resistance (DCR) 540 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.134" (3.40mm)
Win Source Part Number 028887-SLF7032T-101MR45-2PF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian SLF7032T-101MR45-2PF CAD Model

Description

The SLF7032T-101MR45-2PF is a shielded power inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits and other applications requiring efficient energy storage and filtering.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • Voltage regulators
  • Noise filters in power lines
  • LED lighting applications

Features:

  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Compact size: 7.0 x 7.0 x 3.2 mm dimensions.
  • High current capability: Designed to handle significant current levels.
  • Excellent DC bias characteristics: Maintains inductance value under DC bias.
  • RoHS compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved efficiency: Reduces energy loss in power supply circuits.
  • Reduced EMI: Minimizes interference with other electronic components.
  • Space saving: Compact size allows for use in small devices.
  • Stable performance: Provides consistent inductance value under varying load conditions.
  • Reliable operation: Ensures long-term reliability in demanding applications.

Technical Specifications:

Inductance: 100 μH

Tolerance: ±20%

Rated Current: 0.45 A

DC Resistance (DCR): 1.18 Ω (typical)

Self-Resonant Frequency (SRF): 13 MHz (typical)

Operating Temperature: -40°C to +125°C (including self-temperature rise)

The SLF7032T series power inductors are designed with a magnetic shield using a metallic magnetic material. This construction makes these inductors suitable for use in power circuits where noise reduction is critical. The compact size and high current carrying capability make it an excellent choice for various power supply applications.

You May Also Be Interested in

Bourns Inc.
Lowest to $0.4701
Bourns Inc.
Need more? Email Us
Others
Lowest to $0.4897
Toko America Inc.
Inductor Power Shielded Wirewound 3.3uH 20% 100KHz Ferrite 1.5A 0.096Ohm DCR 1211 T/R / Low profile (2.8 x 3.0mm square, 1.0/1.2/1.5/1.8mm
Lowest to $5.2714
Others
Lowest to $0.6722
Anaren
RF Couplers Bi-directional Coupling 10.5dB 1.5GHz to 2.2GHz T/R
Lowest to $4.9662
Toshiba Semiconductor and Storage
Need more? Email Us
Bourns Inc.
Lowest to $0.8218
Taiyo Yuden
FIXED IND 680NH 2.5A 65 MOHM SMD
Lowest to $0.0836

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1368 $50.6160
785+ $0.1282 $100.6370
1,215+ $0.1238 $150.4170
1,740+ $0.1152 $200.4480
2,255+ $0.1109 $250.0795
2,820+ $0.1065 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess