EN
  • EN
  • DE

TCM2010H-900-4P-T001

Part No TCM2010H-900-4P-T001
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839930-TCM2010H-900-4P-T001
Ultra Librarian 3D Model Ultra Librarian TCM2010H-900-4P-T001 CAD Model

Description

The TCM2010H-900-4P-T001 is a common mode choke manufactured by TDK Corporation. This component is designed to suppress common mode noise in various electronic applications. Common mode chokes are passive devices that attenuate common-mode currents while allowing differential-mode currents to pass through with minimal impedance. This specific model belongs to TDK's TCM series of common mode filters.

Applications:

  • USB Interfaces: Used in USB ports and cables to reduce common mode noise and enhance signal integrity.
  • HDMI Interfaces: Integrated into HDMI devices to filter out noise and improve video and audio quality.
  • LVDS Applications: Employed in LVDS (Low-Voltage Differential Signaling) systems to minimize noise and ensure reliable data transmission.
  • Ethernet Ports: Utilized in Ethernet interfaces to suppress noise and improve network performance.
  • Automotive Electronics: Applied in automotive systems to protect against electromagnetic interference and ensure proper operation of electronic components.

Features:

  • Compact Size: The 2010 (2.0mm x 1.0mm) footprint makes it suitable for space-constrained applications.
  • High Common Mode Impedance: Provides effective attenuation of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion and preserves signal integrity.
  • Excellent Temperature Stability: Maintains consistent performance over a wide temperature range.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Improved Signal Integrity: Reduces common mode noise, leading to clearer and more reliable signals.
  • Reduced Electromagnetic Interference (EMI): Minimizes emissions and susceptibility to external noise, improving overall system EMC performance.
  • Enhanced System Reliability: Protects sensitive components from noise-related failures, increasing system lifespan.
  • Simplified Circuit Design: Provides a convenient and effective solution for common mode noise filtering.
  • Compliance with Regulatory Standards: Helps in achieving compliance with EMI/EMC standards.

Additional Details:

The TCM2010H-900-4P-T001 has a specific impedance value at a certain frequency and is designed for surface mount technology (SMT). The four-line configuration allows it to filter two differential signal pairs. It's designed to minimize signal degradation while effectively suppressing unwanted noise. Its compact size makes it ideal for dense circuit board layouts.

You May Also Be Interested in

Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,440 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess