EN
  • EN
  • DE

TDK73K322L-IP

Part No TDK73K322L-IP
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 363524-TDK73K322L-IP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDK73K322L-IP CAD Model

Description

The TDK73K322L-IP is a common mode choke manufactured by TDK Corporation, designed for suppressing common mode noise in electronic circuits. This component is engineered to attenuate common mode interference while minimizing its impact on differential mode signals, thus maintaining signal integrity. Its features make it appropriate for use in power supplies, communication lines, and industrial control systems.

Applications

  • Power Line Filtering: Filters common mode noise in AC and DC power lines, protecting sensitive electronic devices from interference.
  • Communication Interfaces: Reduces noise in communication lines such as USB, Ethernet, and RS-485, enhancing signal quality and reliability.
  • Industrial Automation: Used in industrial control systems to suppress noise, contributing to the accuracy and reliability of automated processes.
  • Audio Equipment: Filters unwanted noise in audio amplifiers and signal processing circuits, improving the clarity and fidelity of audio output.
  • Medical Electronics: Minimizes electromagnetic interference (EMI) in medical devices, ensuring accurate and reliable performance.

Features

  • High Common Mode Impedance: Provides effective attenuation of common mode noise across a wide frequency range.
  • Low Differential Mode Insertion Loss: Minimizes signal degradation, ensuring that differential mode signals are transmitted with minimal loss.
  • Compact Size: Designed for space-efficient integration into electronic devices.
  • High Current Capacity: Capable of handling significant current loads without performance degradation.
  • RoHS Compliance: Manufactured in compliance with RoHS environmental standards, restricting the use of hazardous substances.
  • Surface Mount Package: Designed for easy and efficient surface mount assembly on printed circuit boards.

Benefits

  • Improved Signal Integrity: Enhances signal clarity and reduces noise-induced errors, improving overall system performance.
  • Increased System Reliability: Protects sensitive components from noise-related damage and malfunction.
  • Reduced EMI Emissions: Helps electronic devices meet regulatory requirements for electromagnetic interference (EMI).
  • Stable Power Delivery: Ensures a clean and stable power supply, improving the efficiency and longevity of electronic equipment.
  • Simplified Circuit Design: Easy to integrate into existing circuit designs with minimal modifications.
  • Cost-Effective Noise Suppression: Provides a reliable and efficient noise suppression solution at a competitive price.

Additional Details

The TDK73K322L-IP common mode choke is constructed using a ferrite core material selected for its optimal noise suppression characteristics within the targeted frequency range. Its design minimizes parasitic capacitance and leakage inductance to ensure optimal performance. The compact size and surface mount package facilitate automated assembly processes and high-density circuit board layouts. Specific technical specifications, including inductance values, DC resistance, and rated current, should be verified from the official TDK datasheet to ensure suitability for the intended application. This component is essential for achieving electromagnetic compatibility (EMC) and ensuring reliable operation in environments with significant noise levels. The choke is designed to operate within a specific temperature range and withstand various environmental conditions. Proper implementation of the choke in the circuit is crucial to maximize its noise suppression capabilities.

You May Also Be Interested in

Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess