EN
  • EN
  • DE

TDK73M2901CLIGT

Part No TDK73M2901CLIGT
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1099002-TDK73M2901CLIGT
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDK73M2901CLIGT CAD Model

Description

The TDK73M2901CLIGT is a highly integrated single-chip transceiver designed for power line communication (PLC) applications. It's manufactured by TDK Corporation and provides a robust and reliable solution for transmitting data over existing power lines, eliminating the need for separate communication cables.

Applications:

  • Smart Metering: Used in smart meters for automatic meter reading and remote control.
  • Home Automation: Enables communication between home appliances and control systems via power lines.
  • Street Lighting Control: Facilitates remote control and monitoring of street lights.
  • Industrial Control: Supports data transmission for industrial automation and monitoring systems.

Features:

  • Single-Chip Solution: Integrates all necessary functions for PLC communication in a single chip.
  • Robust Communication: Designed for reliable data transmission over noisy power line environments.
  • Flexible Configuration: Offers various configuration options to adapt to different PLC standards and requirements.
  • Low Power Consumption: Optimized for low power operation, making it suitable for battery-powered applications.
  • Supports various modulation schemes: Supports various modulation schemes for different data rates and communication distances.

Benefits:

  • Reduced System Cost: Single-chip integration reduces the number of external components and lowers overall system cost.
  • Simplified Design: Simplifies the design process and reduces development time.
  • Improved Reliability: Robust communication ensures reliable data transmission in harsh environments.
  • Enhanced Performance: Flexible configuration allows for optimized performance in various applications.
  • Easy Integration: Easy to integrate into existing power line networks.

Additional Details:

The TDK73M2901CLIGT transceiver typically supports various PLC standards, including G3-PLC, PRIME, and IEEE 1901.2. It often features built-in error correction mechanisms to ensure data integrity. Detailed technical specifications, such as operating frequency, data rate, and power consumption, can be found in the product datasheet provided by TDK Corporation. The chip is designed to be compatible with a wide range of microcontrollers, making it easy to integrate into existing systems. The transceiver is commonly packaged in a small form factor, allowing for easy integration into compact devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess