EN
  • EN
  • DE

TFA201610A-1R5M-T04

Part No TFA201610A-1R5M-T04
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Description SMD / SMT Inductors (Coils)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967378-TFA201610A-1R5M-T04
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TFA201610A-1R5M-T04 CAD Model

Description

The TFA201610A-1R5M-T04 is a TDK Corporation power inductor designed for use in various power supply and filtering applications. This inductor is characterized by its inductance value, current rating, and compact size. It's often found in DC-DC converters and other power management circuits.

Applications:

  • DC-DC Converters: Used for energy storage and filtering in switching power supplies.
  • Power Management Circuits: Employed in voltage regulators and power distribution networks.
  • EMI Filtering: Reduces electromagnetic interference in electronic devices.
  • Portable Devices: Found in smartphones, tablets, and other battery-powered devices for power conditioning.
  • LED Lighting: Used in LED drivers for current regulation.

Features:

  • Inductance Value: 1.5 μH (microhenries)
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Surface Mount Device (SMD): Suitable for automated assembly.
  • Compact Size: Enables high-density circuit designs.
  • High Current Rating: Designed to handle significant DC current.

Benefits:

  • Efficient Power Conversion: Reduces power loss and improves overall efficiency.
  • Reduced EMI: Shielded construction minimizes interference with other components.
  • Space-Saving Design: Compact size allows for smaller and more portable devices.
  • Reliable Performance: TDK's quality manufacturing ensures consistent and dependable operation.

Additional Details:

The TFA201610A-1R5M-T04 inductor has a specific saturation current (Isat) and rated current (Irms). The saturation current is the DC current at which the inductance drops by a specified percentage (e.g., 20%). The rated current is the RMS current that causes a specified temperature rise (e.g., 40°C). It is crucial to select an inductor with sufficient current rating for the intended application. The inductor's DC resistance (DCR) also affects efficiency, as it contributes to power loss. Refer to the TDK datasheet for detailed specifications, including Isat, Irms, DCR, and other relevant parameters. The operating temperature range should also be considered to ensure reliable performance in the target environment. The core material and winding configuration of the inductor affect its performance characteristics. Always consult the official TDK documentation for the most accurate and up-to-date information.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1,520+ $0.0380 $57.7600
3,705+ $0.0312 $115.5960
5,730+ $0.0303 $173.6190
7,875+ $0.0293 $230.7375
10,205+ $0.0283 $288.8015
13,640+ $0.0254 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 537,000 pieces
MOQ: 1520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess