EN
  • EN
  • DE

TFA201610A-2R2M-T04

Part No TFA201610A-2R2M-T04
Manufacturer TDK Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TDK Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840161-TFA201610A-2R2M-T04
Ultra Librarian 3D Model Ultra Librarian TFA201610A-2R2M-T04 CAD Model

Description

The TFA201610A-2R2M-T04 is a wire wound chip inductor manufactured by TDK Corporation. It's designed for use in power circuits and general electronic devices.

Applications:

  • Power Supplies: Used in DC-DC converters and power management circuits for filtering and energy storage.
  • RF Circuits: Employed in impedance matching networks and RF filters.
  • Digital Circuits: Used for decoupling and noise filtering in digital circuits.
  • Wireless Communication Devices: Integrated in mobile phones, Wi-Fi routers, and other wireless devices for filtering and impedance matching.
  • Consumer Electronics: Found in televisions, audio equipment, and other consumer electronics for power filtering and signal conditioning.

Features:

  • Wire Wound Construction: Provides high inductance and high current handling capability.
  • Compact Size: Designed for surface mount technology (SMT), enabling compact designs and efficient use of board space.
  • High Q Value: Offers low losses and efficient energy storage.
  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • RoHS Compliant: Meets environmental standards for hazardous substance content.

Benefits:

  • Efficient Power Conversion: Improves the efficiency of DC-DC converters and power management circuits.
  • Reduced Noise: Filters out unwanted noise and interference, resulting in a cleaner and more reliable signal.
  • Improved Signal Quality: Enables better selectivity and sensitivity in communication systems.
  • Compact Design: Allows for smaller and more efficient device designs.
  • Cost-Effective Solution: Provides a reliable and cost-effective solution for filtering and energy storage in various applications.

Additional Details:

The TFA201610A-2R2M-T04 inductor has an inductance value of 2.2 μH (indicated by 2R2M), a specified tolerance (M usually indicates ±20%), a saturation current rating, and a DC resistance (DCR). The dimensions are 2.0mm x 1.6mm x 1.0mm. Proper soldering techniques are essential to ensure reliable connections and prevent damage to the inductor. Consult the datasheet for detailed specifications, application guidelines, and soldering recommendations.

You May Also Be Interested in

Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,145+ $0.0437 $50.0365
2,790+ $0.0359 $100.1610
4,315+ $0.0348 $150.1620
5,955+ $0.0336 $200.0880
7,695+ $0.0325 $250.0875
10,275+ $0.0292 $300.0300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 1145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess