EN
  • EN
  • DE
  • IT

TFM201608GHM-R47MTAA

Part No TFM201608GHM-R47MTAA
Manufacturer TDK Corporation
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1544+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 727760-TFM201608GHM-R47MTAA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFM201608GHM-R47MTAA CAD Model

Description

The TFM201608GHM-R47MTAA is a thin-film metal power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits for portable devices and other electronic equipment. This inductor offers a compact size, high efficiency, and excellent DC superposition characteristics.

Applications

  • DC-DC converters in smartphones and tablets
  • Power management circuits in wearables
  • Power supplies for SSDs and HDDs
  • Voltage regulators in portable gaming devices
  • Noise filtering in power lines

Features

  • Compact Size: Dimensions of 2.0mm x 1.6mm x 0.8mm
  • High Inductance: 0.47μH inductance value
  • Low DC Resistance: Reduces power loss and improves efficiency
  • Excellent DC Superposition Characteristics: Maintains inductance value under high DC bias current
  • Thin-Film Metal Material: Provides stable performance and high reliability
  • Operating Temperature Range: -40°C to +85°C
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards

Benefits

  • Increased Efficiency: Low DC resistance minimizes power loss, resulting in improved efficiency in power supply circuits.
  • Space Saving: Compact size allows for smaller and more compact circuit designs.
  • Stable Performance: Thin-film metal material ensures stable inductance and performance over a wide temperature range and under varying load conditions.
  • Improved Battery Life: Higher efficiency leads to reduced power consumption, which can extend battery life in portable devices.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference, improving overall system performance.

Additional Details

The TFM201608GHM-R47MTAA inductor is constructed using a thin-film metal process, which allows for precise control of the inductance value and physical dimensions. It is designed for surface mount technology (SMT) assembly. The inductor's excellent DC superposition characteristics make it suitable for applications where the DC bias current is high. The inductor is supplied in tape and reel packaging for automated assembly.

Technical Specifications:

  • Inductance: 0.47 μH
  • Tolerance: ±20%
  • DC Resistance (DCR): 0.22Ω (typical)
  • Rated Current: 0.8 A
  • Saturation Current: 1.0 A
  • Self-Resonant Frequency: 100 MHz (typical)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7321 $65.8890
220+ $0.6002 $132.0440
335+ $0.5822 $195.0370
460+ $0.5627 $258.8420
595+ $0.5447 $324.0965
800+ $0.4876 $390.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,577 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess