EN
  • EN
  • DE

TLA-3T109LF

Part No TLA-3T109LF
Manufacturer TDK Corporation
Catalog Pulse Transformers
Description XFRMR FOR LOGIC 80C24 CS 16SOP / Telecom Transformer 2CT:1CT/1CT:1CT 16 Terminal SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer TDK Corporation
Series TLA
Packaging Tray
Part Status Obsolete(EOL)
Transformer Type LAN
Inductance 130μH
Mounting SMD
Dimension 0.457" L x 0.268" W (11.60mm x 6.80mm)
Height - Seated (Maximum) 0.232" (5.90mm)
Win Source Part Number 796903-TLA-3T109LF
Popularity Medium
Supply and Demand Status Limited
Family Name TLA
Introduction Date November 11, 2010
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian TLA-3T109LF CAD Model

Description

The 796903-TLA-3T109LF from TDK Corporation is a LAN transformer that is now obsolete (EOL).

  • Inductance: 130μH
  • Mounting Type: SMD
  • Category: Transformers
  • Packaging: Tray
  • Dimensions: 0.457" L x 0.268" W (11.60mm x 6.80mm)
  • Height - Seated (Max): 0.232" (5.90mm)
  • Family: TLA
  • Introduction Date: November 11, 2010
  • Estimated EOL Date: 2029

You May Also Be Interested in

Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 SHOCK/VIB X-TEMP
Need more? Email Us
FPE
LAN Transformer 1:1 Surface Mount
Lowest to $1.4553
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Triad Magnetics
TRANSF 1.75 OHM DUAL GATE DRIVE
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8919 $66.2165
75+ $1.5523 $116.4225
120+ $1.5038 $180.4560
160+ $1.4553 $232.8480
210+ $1.4068 $295.4280
275+ $1.2613 $346.8575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess