EN
  • EN
  • DE

TSL1112S-4R7M4R8-PF

Part No TSL1112S-4R7M4R8-PF
Manufacturer TDK Corporation
Catalog Fixed Inductors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 396290-TSL1112S-4R7M4R8-PF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSL1112S-4R7M4R8-PF CAD Model

Description

The TSL1112S-4R7M4R8-PF is a shielded power inductor manufactured by TDK Corporation. It's engineered to provide efficient power conversion in a compact form factor. This inductor is suitable for various applications where space is limited and high performance is required.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and buck-boost converters for voltage regulation in diverse electronic systems.
  • Power Supplies: Integrated into power supplies for consumer electronics, industrial equipment, and communication devices.
  • Portable Devices: Commonly found in smartphones, tablets, laptops, and other portable gadgets to manage power efficiently.
  • LED Lighting: Employed in LED drivers to deliver stable and consistent current for optimal lighting performance.
  • Automotive Electronics: Utilized in various automotive systems, including engine control units (ECUs) and infotainment systems.

Features:

  • Shielded Construction: The shielded design minimizes electromagnetic interference (EMI) and reduces noise.
  • High Current Capacity: Designed to withstand high current levels without saturation, ensuring reliable operation.
  • Compact Size: The small form factor allows for easy integration into densely populated circuit boards.
  • Low DC Resistance: The low DCR minimizes power loss and improves overall efficiency.
  • Excellent Temperature Stability: Provides stable performance across a wide range of operating temperatures.

Benefits:

  • Enhanced Efficiency: The low DC resistance results in improved power conversion efficiency, reducing heat generation.
  • Reduced EMI: The shielded construction minimizes electromagnetic interference, preventing interference with other components.
  • Space Optimization: The compact size allows for smaller and more efficient designs, maximizing board space.
  • Reliable Operation: The excellent temperature stability ensures consistent performance under various conditions.
  • High Current Handling: The inductor can handle high current levels, making it suitable for demanding applications.

Additional Details:

The TSL1112S series from TDK is known for its robust design and reliable performance in power management applications. This specific model, TSL1112S-4R7M4R8-PF, has an inductance value of 4.7µH (indicated by 4R7). The 'M' in the part number refers to the tolerance, which is typically ±20%. The 4R8 likely refers to the test frequency or another specific characteristic. As always, it's crucial to consult the official TDK datasheet for detailed specifications, including inductance tolerance, saturation current, and other electrical parameters. The 'PF' suffix denotes the packaging type for automated assembly processes.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess