EN
  • EN
  • DE

VAR-18107115M3P-XK

Part No VAR-18107115M3P-XK
Manufacturer TDK Corporation
Catalog Varistors, MOVs
Description VARISTOR 11.5V RING SURFACE ELEC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Varistor Voltage (Min) 9 V
Varistor Voltage (Typ) 11.5 V
Varistor Voltage (Max) 14 V
Capacitance @ Frequency 100000 pF @ 1 kHz
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Chassis Mount
Case / Package Ring, Surface Electrodes
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1598777-VAR-18107115M3P-XK
Ultra Librarian 3D Model Ultra Librarian VAR-18107115M3P-XK CAD Model

Description

N

You May Also Be Interested in

Bourns Inc.
VARISTOR 120V 2.5KA DISC 10MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 8.2V 120A 0805
Need more? Email Us
Littelfuse Inc.
VARISTOR 620V 10KA DISC 20MM
Need more? Email Us
Panasonic
VARISTOR 240V 3.5KA DISC 10MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 1KV 10KA DISC 20MM
Need more? Email Us
Semitec USA Corp
VARISTOR 39V 250A DISC 7MM
Need more? Email Us
Panasonic
VARISTOR 430V 3.5KA DISC 10MM
Need more? Email Us
Bourns Inc.
VARISTOR 120V 2.5KA DISC 10MM
Need more? Email Us
AVX Corp/Kyocera Corp
VARISTOR 70V 4A 0405
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess