EN
  • EN
  • DE

VLC6045T-2R2N-XL

Part No VLC6045T-2R2N-XL
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408114-VLC6045T-2R2N-XL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VLC6045T-2R2N-XL CAD Model

Description

The VLC6045T-2R2N-XL is a wire-wound inductor from TDK Corporation designed for use in power circuits requiring a compact and robust component. It is part of the VLC series, which emphasizes small size without compromising electrical performance. Its key features make it suitable for a variety of power management applications.

Applications:

  • DC-DC converters
  • Power supplies for industrial equipment
  • Voltage regulators in automotive applications
  • Noise filtering

Features:

  • Compact size: 6.0 x 6.0 x 4.5 mm
  • Inductance: 2.2 μH
  • High rated current capacity
  • Shielded construction to minimize EMI
  • Low DC resistance (DCR)

Benefits:

  • Allows for high-density circuit board designs.
  • Improves power conversion efficiency by reducing losses.
  • Reduces electromagnetic interference, ensuring stable operation of surrounding circuits.
  • Suitable for demanding industrial and automotive environments.
  • Provides stable inductance over a wide temperature range.

Technical Specifications:

  • Inductance: 2.2 μH ±30%
  • DC Resistance (DCR): 0.026 Ω (typical)
  • Rated Current: 5.8 A
  • Saturation Current: 7.5 A (typical)
  • Operating Temperature Range: -40°C to +125°C (including self-temperature rise)
  • Self-Resonant Frequency (SRF): 80 MHz (typical)

The VLC6045T-2R2N-XL inductor boasts a shielded construction, effectively mitigating electromagnetic interference, which is crucial for maintaining the integrity of nearby sensitive components. Its low DC resistance contributes to enhanced power conversion efficiency by minimizing energy losses. The high rated current allows the inductor to withstand substantial load conditions, making it appropriate for demanding applications. Additionally, the component adheres to RoHS standards, ensuring its environmental compliance.

To achieve optimal performance and ensure the inductor's longevity, adherence to the manufacturer's recommended circuit design and layout practices is essential. Comprehensive details regarding the component's specifications and application guidelines are available in the TDK datasheet for the VLC6045T-2R2N-XL. Consulting this datasheet is paramount for ensuring proper implementation and maximizing the inductor's operational lifespan.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess