EN
  • EN
  • DE

VLCF4020T-1R8N1R9

Part No VLCF4020T-1R8N1R9
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 1.8UH 1.97A 51 MOHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 1.8μH
Tolerance ±30%
Current Rating 1.97A
Current - Saturation 1.97A
DC Resistance (DCR) 51 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.079" (2.00mm)
Win Source Part Number 036278-VLCF4020T-1R8N1R9
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VLCF4020T-1R8N1R9 CAD Model

Description

The VLCF4020T-1R8N1R9 is a wire-wound inductor manufactured by TDK Corporation. This inductor is designed for power supply circuits and other applications where a compact, high-performance inductor is required. It is part of TDK's VLCF series, known for their small size and excellent electrical characteristics. The VLCF4020T-1R8N1R9 is designed to provide stable inductance and low losses in a small form factor.

Applications:

  • DC-DC converters
  • Power supplies for portable devices
  • Smartphones and tablets
  • Wearable devices
  • Point-of-Load (POL) converters

Features:

  • Small size: 4.0 x 4.0 x 2.0 mm
  • High inductance: 1.8 μH
  • High rated current
  • Shielded construction
  • Excellent DC bias characteristics
  • Low DC resistance (DCR)

Benefits:

  • Space-saving design for compact applications
  • Efficient power conversion due to low DC resistance
  • Stable inductance over a wide temperature range
  • Reduced electromagnetic interference (EMI) due to shielded construction
  • Reliable performance in demanding environments
  • Enhanced efficiency and reduced heat generation in power circuits

Technical Specifications:

  • Inductance: 1.8 μH ±30%
  • DC Resistance (DCR): 0.019 Ω (typical)
  • Rated Current: 1.9 A
  • Saturation Current: 3.2 A
  • Operating Temperature Range: -40°C to +125°C (including self-temperature rise)
  • Self-Resonant Frequency (SRF): 80 MHz (typical)

The VLCF4020T-1R8N1R9 inductor's shielded construction minimizes electromagnetic interference, making it suitable for use in sensitive electronic equipment. Its small size and high performance make it an excellent choice for use in portable devices and other space-constrained applications. The high rated current and saturation current ensure stable operation even under high load conditions. The low DCR improves efficiency and reduces heat. This component is RoHS compliant, meaning it adheres to regulations restricting the use of hazardous substances.

Proper circuit design and component selection are crucial to ensure the inductor operates within its specified limits and delivers optimal performance. It's important to consult the manufacturer's datasheet for the most up-to-date specifications and application guidelines. Careful attention to layout and thermal management will help maximize the component's lifespan and ensure reliable operation.

You May Also Be Interested in

Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
FIXED IND 150NH 10A 6.8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 122UH 160MA 1.225 OHM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3897 $58.4550
365+ $0.3199 $116.7635
560+ $0.3098 $173.4880
775+ $0.2998 $232.3450
1,000+ $0.2898 $289.8000
1,335+ $0.2599 $346.9665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess