The TDK VLCF4024T-3R3N1P6-2P is a wire-wound power inductor designed for DC-DC converter applications. This inductor offers high inductance and low DC resistance, making it suitable for efficient power conversion and noise filtering in various electronic circuits. Its shielded construction minimizes electromagnetic interference (EMI), allowing for denser circuit designs.
Applications
- DC-DC Converters
- Power Supplies
- Noise Filtering
- Voltage Regulators
- Portable Devices
Features
- 3.3 μH Inductance
- High Current Capacity
- Low DC Resistance
- Shielded Construction
- Surface Mount Package
- RoHS Compliant
Benefits
- Efficient Power Conversion
- Reduced EMI
- Compact Design
- Reliable Performance
- Compliance with Environmental Standards
The VLCF4024T-3R3N1P6-2P features a 3.3 μH inductance, making it effective in smoothing out current fluctuations and reducing voltage ripple. Its high current capacity ensures that it can handle the large currents typically found in power supply circuits. The low DC resistance minimizes power losses, increasing the efficiency of the DC-DC converter. The shielded construction reduces electromagnetic interference, allowing the inductor to be placed in close proximity to other components without causing interference. It uses Surface Mount Technology (SMT) for automated assembly and complies with RoHS standards, restricting the use of hazardous substances.
Typical specifications include a DC resistance of 0.03 ohms, a saturation current of 2.4 amps, and an operating temperature range of -40°C to +125°C. The inductor's small size and efficient performance make it well-suited for portable devices and other applications where space is limited. Its ability to reduce noise and voltage ripple improves the stability and performance of electronic circuits.