EN
  • EN
  • DE

VLCF5020T-100M1R1-1LC

Part No VLCF5020T-100M1R1-1LC
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408119-VLCF5020T-100M1R1-1LC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VLCF5020T-100M1R1-1LC CAD Model

Description

The VLCF5020T-100M1R1-1LC is a wire-wound inductor from TDK Corporation, primarily designed for power supply circuits. It's part of the VLCF series, known for its compact size and robust electrical characteristics, making it suitable for use in space-constrained applications. The '1LC' at the end of the part number may denote a specific packaging or terminal configuration.

Applications:

  • DC-DC converters
  • Power supplies for portable electronic devices
  • Noise filtering in power lines
  • Voltage regulators

Features:

  • Compact size: 5.0 x 5.0 x 2.0 mm
  • Inductance: 10 μH
  • High rated current capability
  • Magnetically shielded construction
  • Low DC resistance (DCR)

Benefits:

  • Saves space in compact electronic devices.
  • Offers efficient power conversion due to low DCR.
  • Reduces EMI, minimizing interference with other circuits.
  • Provides stable inductance across varying operating conditions.
  • Enhances overall reliability of the application.

Technical Specifications:

  • Inductance: 10 μH ±20%
  • DC Resistance (DCR): 0.11 Ω (typical)
  • Rated Current: 1.1 A
  • Saturation Current: 1.5 A (typical)
  • Operating Temperature Range: -40°C to +125°C (including self-temperature rise)
  • Self-Resonant Frequency (SRF): 35 MHz (typical)

The VLCF5020T-100M1R1-1LC inductor’s shielded construction minimizes electromagnetic interference, which is essential for stable operation of sensitive electronics. Its low DC resistance helps to improve power conversion efficiency by reducing energy losses. The high rated current allows the inductor to handle demanding load conditions. The component adheres to RoHS standards, meaning it's environmentally compliant.

For optimal performance, it is important to follow the manufacturer's recommendations for circuit design and layout. The TDK datasheet for the VLCF5020T-100M1R1-1LC provides detailed information about the component's characteristics and application guidelines. Referencing this datasheet is critical for proper implementation and maximizing the inductor's lifespan.

You May Also Be Interested in

Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 25UH 2.6A 43 MOHM TH
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 10UH 5A 25 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2298 $58.5990
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,260+ $0.1536 $347.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess