EN
  • EN
  • DE

VLF3010AT-1R0N1R4

Part No VLF3010AT-1R0N1R4
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408133-VLF3010AT-1R0N1R4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLF3010AT-1R0N1R4 CAD Model

Description

The VLF3010AT-1R0N1R4 is a shielded power inductor manufactured by TDK Corporation. It is specifically designed for use in DC-DC converters and other power supply circuits where a compact size and efficient performance are critical.

Applications

  • DC-DC converters
  • Power supplies for portable equipment
  • Voltage regulators
  • Point-of-Load (POL) converters
  • Smartphones and tablets

Features

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • Compact Size: Allows for use in space-constrained designs.
  • High Current Capacity: Capable of handling moderate current loads.
  • Low DC Resistance (DCR): Reduces power loss and improves efficiency.
  • Operating Temperature Range: Suitable for various environmental conditions.

Benefits

  • Reduced EMI: Minimizes interference with surrounding components.
  • Efficient Power Conversion: Low DCR contributes to higher power conversion efficiency.
  • Space Saving: Compact design enables smaller and more efficient devices.
  • Reliable Operation: Stable performance under different operating conditions.
  • Versatile Application: Suitable for a range of power supply and filtering applications.

Technical Specifications

The VLF3010AT-1R0N1R4 has an inductance of 1.0 μH with a tolerance of ±30%. Its rated current is 1.4 A, and it features a low DC resistance (DCR) of 0.1 ohms (typical) to minimize power losses. The saturation current is 1.4A. The component's shielded construction ensures that electromagnetic interference (EMI) is minimized. The operating temperature range extends from -40°C to +125°C, making it suitable for various environmental conditions. TDK employs quality materials and advanced manufacturing techniques to ensure reliable and consistent performance. The compact footprint makes it suitable for integration into mobile devices, portable power supplies, and other space-critical applications.

The VLF3010AT series from TDK is designed for use in a variety of power inductor applications, particularly those that demand a combination of small size and efficient performance. The shielded construction helps to minimize electromagnetic interference (EMI), making it suitable for integration into sensitive electronic devices. The moderately high current capacity and low DCR support efficient power conversion and reduced power losses. The compact design renders it ideal for use in space-constrained applications.

You May Also Be Interested in

Pulse
FIXED IND 27NH 1A 110 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 680UH 850MA 1.5 OHM TH
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,378 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess