EN
  • EN
  • DE

VLP3318T-R18N2R8

Part No VLP3318T-R18N2R8
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors,Coils,Chokes
Family Fixed Inductors
Manufacturer TDK Corporation
Win Source Part Number 408179-VLP3318T-R18N2R8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLP3318T-R18N2R8 CAD Model

Description

The VLP3318T-R18N2R8 is a shielded power inductor manufactured by TDK Corporation. This inductor is designed for use in power supply circuits, particularly in DC-DC converters, where it serves to store energy and filter out noise. Its compact size and shielded construction make it suitable for use in densely populated circuit boards.

Applications:

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • Point-of-Load (POL) converters
  • Noise filtering

Features:

  • Shielded construction for low EMI
  • Low DC resistance (DCR)
  • High current carrying capacity
  • Compact size: 3.3mm x 3.3mm x 1.8mm
  • RoHS compliant

Benefits:

  • Reduced electromagnetic interference for stable operation
  • High efficiency due to low DCR
  • Suitable for high current applications
  • Space-saving design
  • Environmentally friendly due to RoHS compliance

Additional Details:

The VLP3318T-R18N2R8 inductor has an inductance of 0.18µH (0.18 microhenries) with a tolerance of ±30%. It has a rated current of 2.8A. The low DC resistance (DCR) minimizes power losses and enhances the efficiency of the circuit. The shielded construction effectively reduces electromagnetic interference (EMI), making it suitable for use in sensitive electronic applications. The operating temperature range is typically -40°C to +125°C. The core material is ferrite, contributing to its high efficiency and low core loss. The self-resonant frequency (SRF) is typically around 150 MHz.

This inductor is commonly employed in DC-DC converters to efficiently store energy and regulate the output voltage. In power supplies, it helps to filter out unwanted noise and ripple, ensuring a clean and stable power supply for connected devices. Due to its robust design and high current capability, it is also suitable for use in point-of-load (POL) converters, providing efficient power delivery to specific components on a circuit board. It's often used in portable devices and compact electronic applications.

The VLP3318T-R18N2R8 is designed to meet RoHS compliance, ensuring that it is free from hazardous substances and environmentally friendly. Its compact size allows for use in space-constrained applications without compromising performance.

You May Also Be Interested in

Pulse
FIXED IND 15UH 1.6A 55 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 220NH 8.5A 8 MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
CLOSED MAGNETIC CIRCUIT TYPEMOLD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess