EN
  • EN
  • DE

VLP6214T-100M1R0

Part No VLP6214T-100M1R0
Manufacturer TDK Corporation
Catalog OEM Parts (T - Z)
Description Inductor Power Shielded Wirewound 10uH 20% 100KHz 1A 250mOhm DCR T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
DC Current 1 A
DC Resistance (DCR) 250 mΩ
Depth 6 mm
Height 1.4 mm
Inductance 10 µH
Length 6.4 mm
Max DC Current 1 A
Military Standard Not
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Shielding Shielded
Test Frequency 100 kHz
Tolerance 20 %
Win Source Part Number 1103926-VLP6214T-100M1R0
Categories OEM Parts(T-Z)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VLP6214T-100M1R0 CAD Model

Description

This electronic component is manufactured by TDK Corporation and has a part number of 1103926-VLP6214T-100M1R0.

  • Packaging: Tape and reel
  • Termination: SMD/SMT
  • Length: 6.4 mm
  • Inductance: 10 µH
  • Shielded: Yes
  • Mounting: SMD (SMT)
  • Tolerance: 20%
  • Test Frequency: 100 kHz
  • DC Current: 1 A
  • Height: 1.4 mm
  • Category: OEM Parts(T-Z)
  • DC Resistance (DCR): 250 mΩ
  • Alternative Parts: SRN4018-100M, VLCF4020T-100MR85, VLCF4018T-100MR74-2, NR3015T100M, SRN4012T-100M, and VLCF5020T-100MR87
  • Supply and Demand Status: Shortage
  • Depth: 6 mm
  • Max DC Current: 1 A
  • RoHS Compliant: Yes
  • Radiation Hardened: No

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Hewlett Packard
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess