EN
  • EN
  • DE

VLS252012HBX-1R5M

Part No VLS252012HBX-1R5M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15/16+
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 728326-VLS252012HBX-1R5M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS252012HBX-1R5M CAD Model

Description

The VLS252012HBX-1R5M is a wire-wound inductor manufactured by TDK Corporation, designed for power supply circuits and other applications requiring compact size and high performance. This inductor is part of the VLS series, known for its robust construction and excellent electrical characteristics.

Applications:

  • DC-DC converters
  • Power supply circuits for portable devices
  • Noise filters
  • Choke coils
  • Buck or Boost converters

Features:

  • Small size: 2.5mm x 2.0mm x 1.2mm
  • High inductance value: 1.5µH
  • High current carrying capacity
  • Magnetically shielded construction to reduce EMI
  • Operating temperature range: -40°C to +105°C (including self-temperature rise)
  • Excellent solderability

Benefits:

  • Compact Design: Ideal for space-constrained applications, allowing for smaller and more efficient circuit designs.
  • High Performance: Provides stable and reliable performance in demanding power supply applications.
  • EMI Reduction: Magnetically shielded construction minimizes electromagnetic interference, ensuring clean signal integrity.
  • Wide Operating Temperature: Suitable for use in a variety of environmental conditions.
  • High Current Capability: Handles significant current loads without saturation, ensuring efficient power delivery.

Additional Details:

The VLS252012HBX-1R5M inductor utilizes a ferrite core material, which contributes to its high inductance value and excellent temperature stability. The shielded construction helps to contain electromagnetic interference (EMI), making it suitable for sensitive electronic devices. Its compact size and robust design make it a reliable choice for a wide range of power management applications. The inductance tolerance is typically ±20%. The saturation current is an important parameter to consider in design, as exceeding it can significantly reduce the inductance value. Refer to the manufacturer's datasheet for detailed electrical characteristics, including DC resistance (DCR) and self-resonant frequency (SRF).

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
810+ $0.0716 $57.9960
1,965+ $0.0589 $115.7385
3,000+ $0.0578 $173.4000
4,170+ $0.0554 $231.0180
5,320+ $0.0543 $288.8760
7,145+ $0.0485 $346.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,890 pieces
MOQ: 810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess