EN
  • EN
  • DE

VLS6045EX-4R7M-W

Part No VLS6045EX-4R7M-W
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case 6045
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 750613-VLS6045EX-4R7M-W
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VLS6045EX-4R7M-W CAD Model

Description

The VLS6045EX-4R7M-W is a shielded power inductor manufactured by TDK Corporation. It is designed for use in power supply circuits and DC-DC converters, offering high efficiency and excellent current handling capabilities. The inductor is characterized by its low DC resistance, high saturation current, and compact size, making it suitable for space-constrained applications.

Applications:

  • DC-DC Converters: Used in step-up, step-down, and buck-boost converters for voltage regulation.
  • Power Supplies: Implemented in power supplies for filtering and energy storage.
  • Voltage Regulators: Employed in voltage regulators to maintain stable output voltage.
  • Filtering Circuits: Used for filtering noise and unwanted frequencies in power lines.
  • Energy Storage: Provides energy storage in power circuits.

Features:

  • Shielded Construction: Minimizes EMI (Electromagnetic Interference) for quiet operation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • High Saturation Current: Handles high current levels without significant inductance drop.
  • Compact Size: Small 6.0mm x 6.0mm x 4.5mm footprint for space-saving designs.
  • Excellent Temperature Stability: Maintains stable inductance value over a wide temperature range.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • High Efficiency: Low DCR minimizes power losses, resulting in high efficiency.
  • Reduced EMI: Shielded construction minimizes electromagnetic interference.
  • Stable Performance: Maintains stable inductance over temperature variations.
  • Space Saving: Compact size allows for high-density circuit designs.
  • Reliable Performance: Provides reliable and consistent performance in demanding applications.

Additional Details:

The VLS6045EX-4R7M-W inductor has an inductance value of 4.7µH with a tolerance of ±20%. It is designed to operate at high switching frequencies, typically in the kHz to MHz range. The inductor is fabricated using advanced materials and manufacturing techniques to ensure high quality and reliability. It is commonly used in power supply circuits for portable devices and consumer electronics. The inductor’s low core loss minimizes power dissipation, contributing to overall system efficiency. The component is lead-free and halogen-free, making it suitable for environmentally conscious designs. Its robust construction ensures it can withstand harsh operating conditions, including high temperatures and mechanical stress.

You May Also Be Interested in

Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Cypress Semiconductor Corp
Lowest to $386.1000
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5682
Tyco Electronics
Lowest to $1.1071
Toshiba Semiconductor and Storage
Lowest to $69.2099
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Panasonic
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Intel
Lowest to $50.4238

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
710+ $0.0708 $50.2680
1,510+ $0.0663 $100.1130
2,345+ $0.0641 $150.3145
3,360+ $0.0596 $200.2560
4,360+ $0.0574 $250.2640
5,445+ $0.0551 $300.0195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,090 pieces
MOQ: 710 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess