EN
  • EN
  • DE

WR301025-19M8-G

Part No WR301025-19M8-G
Manufacturer TDK Corporation
Catalog Wireless Charging Coils
Description RX 1 COIL 2 LYR 12.8UH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes - Wireless Charging Coils
Mfr TDK Corporation
Series WR
Package Tray
Product Status Active
Function Receiver
Type 1 Coil, 2 Layer
Inductance 12.8µH
Tolerance -
DC Resistance (DCR) 1.27Ohm Max
Q @ Freq -
Current Rating (Amps) -
Current - Saturation (Isat) -
Frequency - Self Resonant -
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1370683-WR301025-19M8-G
Ultra Librarian 3D Model Ultra Librarian WR301025-19M8-G CAD Model

Description

The TDK Corporation WR series wireless charging coil is a 1 coil, 2 layer coil with an inductance of 12.8 µH.

  • Series: WR
  • Inductance: 12.8 µH
  • DC Resistance (DCR): 1.27 Ohm max
  • Coil Type: 1 coil, 2 layer
  • Package: Tray
  • Product Status: Active
  • MSL Level: 1 (unlimited)
  • HTSUS: 8504.50.4000
  • ECCN: EAR99

You May Also Be Interested in

TDK Corporation
TX 1 COIL, 1 LYR 6.3UH
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 8.9UH
Need more? Email Us
TDK Corporation
TX 1 COIL, 1 LYR 10.5UH
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 24UH
Need more? Email Us
Laird-Signal Integrity Products
TX 1 COIL 2 LAYER 24UH 5.5A
Need more? Email Us
TDK Corporation
RX 1 COIL 1 LYR 19UH
Need more? Email Us
TDK Corporation
TX 1 COIL 2 LYR 12.9UH
Need more? Email Us
TDK Corporation
RX 1 COIL 1 LYR 8.23UH
Need more? Email Us
TDK Corporation
RX 1 COIL 2 LYR 12.3UH
Lowest to $2.0226

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess