EN
  • EN
  • DE

ZCAT4625-3430D

Part No ZCAT4625-3430D
Manufacturer TDK Corporation
Catalog Cable Ferrites
Description FERRITE CORE 35 OHM HINGED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Flat
Design Hinged (Snap On)
Impedance @ Frequency 35Ohm @ 50MHz ~ 500MHz
Material 30
Inner Dimension 1.339" W x 0.051" H (34.00mm x 1.30mm)
Outer Dimension 1.791" W x 0.472" H (45.50mm x 12.00mm)
Mounting Type Free Hanging
Length 0.965\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1528268-ZCAT4625-3430D
Ultra Librarian 3D Model Ultra Librarian ZCAT4625-3430D CAD Model

Description

N

You May Also Be Interested in

Laird-Signal Integrity Products
FERRITE CORE 277 OHM HINGED / Hinged (Snap On) Free Hanging Ferrite Core 277Ohm @ 100MHz ID 0.214" Dia (5.44mm) OD 0.579" Dia (14.71mm) Length 1.694" (43.03mm)
Lowest to $1.5640
FAIR-RITE PRODUCTS
FERRITE CORE
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 20 OHM SOLID
Need more? Email Us
Wurth Electronics Inc
FERRITE CORE 270 OHM HINGED
Need more? Email Us
TDK Corporation
FERRITE CORE 30 OHM HINGED
Lowest to $2.9978
Murata Electronics North America
FERRITE CORE 66 OHM SOLID 1MM / Solid Free Hanging Ferrite Core 66Ohm @ 100MHz ID 0.039" Dia (1.00mm) OD 0.141" Dia (3.60mm) Length 0.191" (4.85mm)
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE 131OHM SOLID 1.58MM / Solid Free Hanging Ferrite Core 131Ohm @ 100MHz ID 0.062" Dia (1.58mm) OD 0.200" Dia (5.08mm) Length 0.437" (11.10mm)
Need more? Email Us
Laird-Signal Integrity Products
FERRITE CORE 160 OHM HINGED / Hinged (Snap On) Free Hanging Ferrite Core 160Ohm @ 100MHz ID 0.323" Dia (8.20mm) OD 0.909" W x 0.756" H (23.10mm x 19.20mm) Length 0.783" (19.90mm)
Need more? Email Us
Kemet
FERRITE CORE HINGED 13MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess