EN
  • EN
  • DE

ZJK5103-00-01

Part No ZJK5103-00-01
Manufacturer TDK Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Description EMI Filter Pi-Circuit 40dB 3A 50VDC PC Pins Thru-Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TDK Corporation
Win Source Part Number 412557-ZJK5103-00-01
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Family Name ZJK
Introduction Date June 26, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ZJK5103-00-01 CAD Model

Description

The TDK ZJK5103-00-01 is a common mode choke coil designed for noise suppression in various electronic circuits. These components are crucial for reducing electromagnetic interference (EMI) and ensuring the stable operation of sensitive devices. Common mode chokes attenuate noise that is common to both lines, while allowing differential signals to pass through relatively unattenuated.

Applications:

  • Power Lines: Used in power supply lines to filter out noise entering or leaving the device.
  • Signal Lines: Employed in signal transmission lines like USB, HDMI, and Ethernet to minimize signal degradation due to common mode noise.
  • Audio Equipment: Reduces unwanted noise in audio circuits for cleaner sound reproduction.
  • Industrial Equipment: Protects sensitive control and communication systems from electromagnetic interference in harsh industrial environments.
  • Automotive Electronics: Filters noise in automotive systems, ensuring reliable operation of electronic control units (ECUs) and other components.

Features:

  • High Common Mode Impedance: Provides effective attenuation of common mode noise signals.
  • Low Differential Mode Impedance: Minimizes signal distortion and insertion loss for differential signals.
  • Compact Size: Allows for easy integration into space-constrained circuit boards.
  • High Reliability: Designed for stable performance under various operating conditions.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, preventing malfunctioning of nearby electronic devices.
  • Improved Signal Integrity: Ensures cleaner and more reliable signal transmission.
  • Enhanced System Stability: Protects sensitive circuits from noise-induced instability.
  • Compliance with EMC Standards: Facilitates compliance with electromagnetic compatibility (EMC) standards for product certification.
  • Long-Term Reliability: Offers durable and consistent performance throughout the lifespan of the device.

Additional Details:

While specific electrical characteristics such as inductance, rated current, and DC resistance would be available in the TDK datasheet, a typical common mode choke in this series would feature a ferrite core material to provide high impedance over a wide frequency range. Construction generally involves winding two identical coils on the same core, connected in such a way that the magnetic fields induced by differential signals cancel each other out, while the magnetic fields induced by common mode noise add together, increasing the impedance and attenuating the noise.

When selecting a common mode choke, it's essential to consider the operating frequency range, impedance characteristics, rated current, voltage, and size requirements for the intended application. Refer to the TDK datasheet for the ZJK5103-00-01 to ensure it meets the specific needs of your design.

You May Also Be Interested in

Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Protek Devices
Need more? Email Us
Qualcomm
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0164 $60.9840
140+ $0.8339 $116.7460
215+ $0.8073 $173.5695
300+ $0.7819 $234.5700
385+ $0.7554 $290.8290
515+ $0.6780 $349.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess