EN
  • EN
  • DE

IXZ-2020

Part No IXZ-2020
Manufacturer TDK InvenSense
Catalog Motion Sensors - Gyroscopes
Description MEMS GYROSCOPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr TDK InvenSense
Package Tape & Reel
Product Status Obsolete
Type Digital
Axis X (Pitch), Z (Yaw)
Range °/s ±31.25, 62.5, 125, 250
Sensitivity (LSB/(°/s)) 131 ~ 1048
Bandwidth 5Hz ~ 8.8kHz
Output Type I2C, SPI
Voltage - Supply 1.71V ~ 3.6V
Current - Supply 2.9 mA
Features Adjustable Bandwidth, Sleep Mode, Temperature Sensor
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-WFLGA Module
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 876158-IXZ-2020
Ultra Librarian 3D Model Ultra Librarian IXZ-2020 CAD Model

Description

The IXZ-2020 is a digital gyroscope motion sensor that offers adjustable bandwidth, sleep mode, and temperature sensing capabilities.

  • Manufacturer: TDK InvenSense
  • Product Name: IXZ-2020
  • Package Type: Tape & Reel
  • Standard Package Quantity: 5,000 pieces
  • Output Types: I2C and SPI
  • Axis: X (Pitch) and Z (Yaw)
  • Operating Temperature Range: -40°C to 85°C
  • Status: Obsolete

You May Also Be Interested in

Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $154.1429
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $134.9851
Analog Devices Inc.
HIgh Performance, Digital Output Gyroscope | SENS GYRO 300DEG/S DGTL 14CLCC
Need more? Email Us
STMicroelectronics
MEMS Single Axis ±6000°/s 16-Pin LGA T/R / GYROSCOPE MEMS SGL AXIS 16-LGA
Need more? Email Us
Analog Devices Inc.
plus,minus250temperature/sec Yaw Rate Gyroscope | IC GYROSCOPE YAW RATE 32CBGA
Need more? Email Us
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $87.5875
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA / High Stability, Low Noise Vibration Rejecting Yaw Rate Gyro
Lowest to $119.1045
Murata Electronics North America
GYROSCOPE 3-AXIS SPI/I2C SMD
Lowest to $3.9178
Analog Devices Inc.
MEMS Single Axis ±300°/s 32-Pin CBGA Tray | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $83.3186

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $371.1789 $371.1789
2+ $332.7809 $665.5618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess