EN
  • EN
  • DE
  • IT

MPU-6000

Part No MPU-6000
Manufacturer TDK InvenSense
Catalog Motion Sensors - IMU (Inertial Measurement Units)
Description IMU ACCEL/GYRO I2C/SPI 24QFN / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - IMUs (Inertial Measurement Units)
Mfr TDK InvenSense
Package Tape & Reel
Product Status Not For New Designs
Sensor Type Accelerometer, Gyroscope, 6 Axis
Output Type I2C, SPI
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case 24-VFQFN Module Exposed Pad
Supplier Device Package 24-QFN (4x4)
Mounting Type Surface Mount
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 240036-MPU-6000
Ultra Librarian 3D Model Ultra Librarian MPU-6000 CAD Model

Description

The 240036-MPU-6000 is an inertial measurement unit (IMU) used in motion sensor applications from TDK InvenSense.

  • Features: It features an accelerometer and gyroscope with 6-axis sensing capability.
  • Output Type: I2C and SPI
  • Mounting Type: Surface mountable
  • Package: 24-VFQFN module with an exposed pad
  • Temperature Range: -40°C to 85°C
  • REACH Regulation: Not affected by REACH regulations
  • ECCN Classification: EAR99

You May Also Be Interested in

STMicroelectronics
Linear IC's
Need more? Email Us
STMicroelectronics
IMU ACCEL/MAG 3-AXIS I2C 14LGA
Lowest to $13.0118
STMicroelectronics
Need more? Email Us
CEVA
IMU MODULE CALIBRATED Z-AXIS
Need more? Email Us
STMicroelectronics
IMU ACCEL/MAG I2C/SPI 28LGA
Lowest to $9.8526
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $2.3093
TDK InvenSense
IC MEMS ACCELEROMETER
Lowest to $8.0436
Bosch Sensortec
IMU ACCEL/MAG I2C/SPI 16LGA
Lowest to $1.0483
TDK InvenSense
6 AXIS MEMES SENSOR
Lowest to $11.8797

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.5264 $61.5792
6+ $16.8422 $101.0532
10+ $16.3158 $163.1580
13+ $15.7895 $205.2635
17+ $15.2632 $259.4744
22+ $13.6843 $301.0546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess