EN
  • EN
  • DE

IEH48025A120V-109R

Part No IEH48025A120V-109R
Manufacturer TDK-Lambda Americas Inc.
Catalog Board Mount Modules
Description DC-DC Converters, Power module type, Output: 300W, 12V, Isolated type, With baseplate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Module
Current - Output 1 25 A
Depth 58.42 mm
Efficiency 94.6 %
Features OCP, OTP, OVP, UVLO
Height 12.7 mm
Isolation Voltage 2.25 kV
Length 51.308 mm
Max Input Voltage 75 V
Max Input Voltage (DC) 75 V
Maximum Operating Temperature 130 °C
Max Output Current 25 A
Max Output Power 300 W
Max Power Dissipation 300 W
Min Input Voltage 36 V
Min Input Voltage (DC) 36 V
Min Operating Temperature -40 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 5
Output Current 25 A
Output Power 300 W
Output Voltage 12 V
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Voltage - Output 1 12 V
Weight 49.999997 g
Width 22.86 mm
Win Source Part Number 983739-IEH48025A120V-109R
Categories Board Mount Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IEH48025A120V-109R CAD Model

Description

The TDK-Lambda Americas Inc. It has a shortage supply and demand status.

  • Product Type: Board Mount Module
  • Features: OCP, OTP, OVP, and UVLO
  • Output Voltage: 12V
  • Output Current: 25A
  • Efficiency: 94.6%
  • Maximum Power Dissipation: 300W
  • Maximum Output Power: 300W
  • Isolation Voltage: 2.25kV
  • Number of Pins: 5
  • Dimension: 51.308mm x 22.86mm x 12.7mm
  • Weight: 49.999997g
  • Operating Temperature: -40°C to 130°C
  • RoHS Compliant: Yes

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 12V 15W / Isolated Module DC DC Converter 1 Output 12V 1.3A 18V - 75V Input
Need more? Email Us
Power-One
Module DC-DC 1-OUT 24V 0.35A 16.8W 9-Pin
Lowest to $291.2610
Traco Power
Module DC-DC 12VIN 2-OUT 12V/-12V 0.416A/-0.416A 10W 6-Pin PDIP
Lowest to $84.9676
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 75W / Isolated Module DC DC Converter 1 Output 3.3V 20A 18V - 75V Input
Need more? Email Us
TDK-Lambda Americas Inc.
DC DC CONVERTER 12V 100W / Isolated Module DC DC Converter 1 Output 12V 8.4A 60V - 160V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 9V - 18V Input
Lowest to $106.1919
Cosel USA, Inc.
DC DC CONVERTER 5V 20W / Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 3.3V 198W / Isolated Module DC DC Converter 1 Output 3.3V 60A 36V - 75V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 15V / Isolated Module DC DC Converter 1 Output 15V 800mA 36V - 76V Input
Lowest to $56.3063

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess