EN
  • EN
  • DE

PML12050A007V-001

Part No PML12050A007V-001
Manufacturer TDK-Lambda Americas Inc.
Catalog OEM Parts (O - R)
Description DC-DC Converters, On-board type, Output: 100W, 0.7V, Non-Isolated type, Option: Negative logic ON/OFF control
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085702-PML12050A007V-001
Categories OEM Parts(O-R)
Manufacturer TDK-Lambda Americas Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PML12050A007V-001 CAD Model

Description

The PML12050A007V-001 is a DC-DC converter module manufactured by TDK-Lambda Americas Inc. This module is designed to provide a regulated DC output voltage from a DC input voltage. It is typically used in a variety of applications where efficient and reliable power conversion is required.

Applications:

  • Telecommunications Equipment: Used to power various components in telecom infrastructure, such as routers, switches, and base stations.
  • Industrial Automation: Provides power for sensors, controllers, and other devices in automated manufacturing systems.
  • Medical Devices: Powers sensitive electronic components in medical equipment, ensuring stable and reliable operation.
  • Networking Equipment: Used in network servers, storage devices, and other IT infrastructure components.
  • Test and Measurement Equipment: Provides stable power for precise measurements in laboratory and field testing equipment.

Features:

  • High Efficiency: Designed for optimal power conversion efficiency, reducing energy waste and heat generation.
  • Wide Input Voltage Range: Accommodates a wide range of input voltages, providing flexibility in various power environments.
  • Regulated Output Voltage: Provides a stable and precise output voltage, ensuring reliable performance of connected devices.
  • Overcurrent Protection: Protects the module and connected devices from damage due to excessive current draw.
  • Overtemperature Protection: Shuts down the module in the event of overheating, preventing thermal damage.
  • Compact Size: Designed with a small form factor, allowing for easy integration into space-constrained applications.
  • Remote On/Off Control: Enables remote control of the module's operation, allowing for automated system control.

Benefits:

  • Improved Energy Efficiency: Reduces power consumption and lowers operating costs due to high efficiency.
  • Enhanced System Reliability: Provides a stable and regulated power supply, ensuring reliable operation of connected devices.
  • Simplified System Design: Wide input voltage range and compact size simplify integration into various applications.
  • Protection Against Damage: Overcurrent and overtemperature protection features prevent damage to the module and connected devices.
  • Reduced Downtime: Enhanced reliability and protection features minimize downtime and maintenance requirements.

Additional Details:

The PML12050A007V-001 is typically available in a through-hole or surface-mount package. It requires external components such as input and output capacitors for optimal performance. Detailed specifications, including input voltage range, output voltage, output current, efficiency, and operating temperature range, can be found in the product datasheet available from TDK-Lambda.

The module is designed to meet relevant safety and regulatory standards, ensuring safe and reliable operation in various applications. It is often used in conjunction with other power management components to create a complete power supply solution.

You May Also Be Interested in

Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Texas Instruments
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Harris Corporation
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess