EN
  • EN
  • DE

RFE1000-48-Y

Part No RFE1000-48-Y
Manufacturer TDK-Lambda Americas Inc.
Catalog External/Internal (Off - Board) AC DC Converters
Description AC/DC CONVERTER 48V 1008W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 48V
Current - Output 1 21 A
Power (Watts) 1008W
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 88%
Temperature Range - Operating 0°C ~ 70°C (With Derating)
Features Adjustable Output, Load Sharing, Remote On/Off, Remote Sense, Standby Output, Universal Input
Mounting Type Chassis Mount
Size / Dimension 12.00" L x 5.00" W x 1.60" H (305.0mm x 127.0mm x 41.0mm)
Approval Agency CE
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1543521-RFE1000-48-Y
Ultra Librarian 3D Model Ultra Librarian RFE1000-48-Y CAD Model

Description

N

You May Also Be Interested in

XP Power
AC/DC CONVERTER 24V 140W / Open Frame AC DC Converters 1 Output 24V 80 ~ 264 VAC Input
Need more? Email Us
XP Power
AC/DC CONVERTER 24V 180W / Open Frame AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 24V / Open Frame AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
XP Power
AC/DC CONVERTER 15V 150W / Enclosed AC DC Converters 1 Output 15V 85 ~ 264 VAC Input
Need more? Email Us
Delta Electronics
AC/DC CONVERTER 12V 30W / Open Frame, Conformal Coated AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
XP Power
AC/DC CONVERTER 5V +/-15V 60W / Open Frame AC DC Converters 3 Output 5V 15V -15V 90 ~ 264 VAC Input
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 24V / Open Frame AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
Cosel USA, Inc.
AC/DC CONVERTER 24V 100W / Enclosed AC DC Converters 1 Output 24V 85 ~ 264 VAC Input
Need more? Email Us
SL Power Electronics Manufacture of Condor/Ault Brands
AC/DC CONVERTER 15V 180W
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess