EN
  • EN
  • DE

094-6736-0000

Part No 094-6736-0000
Manufacturer TE Connectivity
Catalog D - SUB, D - SHAPED connectors
Description CONN MICRO-D RCPT 51POS SLDR CUP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 25 Weeks
Features 51 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Manufacturer TE Connectivity
Series Military, MIL-DTL-83513, MICRODOT (MCKS)
Package Bulk
Mounting Free Hanging (In-Line)
Family Name 094
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.8000
Other Part Number 094-6736-000, 094-6736-0000-MIL, M83513/02-GC, MCKS-C2-B-51SS, 094-6736-000-MIL, 094-6736-000-ND, 1532207-2, M83513/02-GC-MIL
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905371-094-6736-0000
Ultra Librarian 3D Model Ultra Librarian 094-6736-0000 CAD Model

Description

The TE Connectivity 905371-094-6736-0000 is a 51 position D-type, Micro-D receptacle, female sockets connector that is part of the Military, MIL-DTL-83513, MICRODOT (MCKS) series.

  • Series: Military, MIL-DTL-83513, MICRODOT (MCKS)
  • Positions: 51 position
  • Connector Type: D-type, Micro-D receptacle, female sockets
  • Category: Connectors
  • Popularity: High
  • Estimated Production Lead Time: 25 weeks
  • Quantity per Package: 25
  • MSL Level: 1 (unlimited)
  • REACH Status: REACH affected
  • HTSUS: 8536.69.8000
  • Other Part Numbers: 094-6736-000, 094-6736-0000-MIL, M83513/02-GC, MCKS-C2-B-51SS, 094-6736-000-MIL, 094-6736-000-ND, 1532207-2, and M83513/02-GC-MIL

You May Also Be Interested in

3M
CONN RCPT 20POS R/A SOLDER
Need more? Email Us
3M
CONN RCPT 26POS PCB SOLDER
Lowest to $20.2843
3M
CONN PLUG 50POS R/A SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN BTB RCPT 40POS R/A SOLDER
Lowest to $3.7485
TE Connectivity
CONN RCPT 24POS R/A SOLDER
Need more? Email Us
Amphenol
D-Sub Backshells 15P STRT EXIT METAL HOOD
Need more? Email Us
3M
SHRUNK DELTA RIBBON CONN 26 CONT
Lowest to $18.0315
TE Connectivity
CONN PLUG 50POS STR IDC
Lowest to $75.1800
HARTING
HMIK SV BEL SDP FE ANG 36P BLK S / Position Connector
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess