EN
  • EN
  • DE

095445-000

Part No 095445-000
Manufacturer TE Connectivity
Catalog Heat Shrink Tubing
Description Heat Shrink Molded Boot ST Elastomer Polymer Blend Black
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package Molded
Color Black
Packaging Bulk
RoHS Compliant
Win Source Part Number 1032637-095445-000
Categories Heat Shrink Tubing
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 095445-000 CAD Model

Description

The 095445-000 is a heat shrink tubing product manufactured by TE Connectivity. It is designed to provide electrical insulation, mechanical protection, and environmental sealing for wires, cables, and other components. This tubing shrinks when heated, conforming tightly to the shape of the underlying object.

Applications:

  • Electrical Insulation
  • Cable Bundling
  • Strain Relief
  • Environmental Sealing
  • Wire Harnessing

Features:

  • Flame Retardant: Self-extinguishing material meeting industry standards.
  • Flexible: Provides good flexibility even after shrinking.
  • Durable: Resistant to abrasion, chemicals, and UV radiation.
  • High Shrink Ratio: Provides a tight and secure fit over irregular shapes.
  • Operating Temperature Range: Suitable for a wide range of operating temperatures.

Benefits:

  • Enhanced Electrical Safety: Provides reliable electrical insulation, reducing the risk of short circuits and electrical hazards.
  • Improved Cable Management: Bundles and organizes wires and cables for a cleaner and more professional appearance.
  • Increased Component Lifespan: Protects components from environmental factors, extending their lifespan.
  • Easy Installation: Shrinks quickly and easily with a heat gun or other heat source.
  • Versatile Application: Suitable for a wide range of applications due to its flexibility and durability.

The 095445-000 heat shrink tubing is made from high-quality materials to ensure long-lasting performance. It is available in various sizes and colors to meet specific application requirements. The tubing is easy to install by simply sliding it over the component and applying heat. The heat causes the tubing to shrink, creating a tight and secure seal. This product is commonly used in automotive, aerospace, industrial, and consumer electronics applications. Its flame retardant properties make it suitable for use in environments where fire safety is a concern. The tubing also provides excellent resistance to chemicals and UV radiation, making it ideal for outdoor applications.

You May Also Be Interested in

TE Connectivity
BOOT MOLDED Y / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Lowest to $10.6497
TE Connectivity
VERSAFIT ELEC / Heat Shrink Tubing Spool
Need more? Email Us
TE Connectivity
HEAT SHRINK 1/8" BLACK / Heat Shrink Tubing ST Polyolefin Black Thin
Lowest to $6.3329
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 53
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ42 BLACK / Heat Shrink Boot Black 42
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Lowest to $13.6363

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess