EN
  • EN
  • DE

SW-356TR

Part No SW-356TR
Manufacturer M/A-Com Technology Solutions
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer M/A-Com Technology Solutions
Win Source Part Number 349693-SW-356TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SW-356TR CAD Model

Description

The M/A-Com Technology Solutions SW-356TR is a high-performance SPDT (Single Pole Double Throw) transmit/receive switch designed for use in radar and communication systems operating in the microwave frequency range. This switch leverages advanced GaAs MMIC (Gallium Arsenide Monolithic Microwave Integrated Circuit) technology to deliver exceptional performance characteristics, including low insertion loss, high isolation, and fast switching speeds. The 'TR' designation signifies its suitability for transmit/receive applications, where it efficiently routes signals between the transmitter and receiver chains.

Applications:

  • Radar Systems: Used in phased array radar systems for transmit/receive switching.
  • Communication Systems: Employed in wireless infrastructure for antenna diversity and signal routing.
  • Test and Measurement Equipment: Utilized in microwave test benches for signal path control.
  • Electronic Warfare Systems: Integrated into signal intelligence and jamming systems.

Features:

  • SPDT Configuration: Offers versatile switching between transmit and receive paths.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength.
  • High Isolation: Prevents signal leakage between transmit and receive paths.
  • Fast Switching Speed: Enables rapid switching between transmit and receive modes.
  • GaAs MMIC Technology: Provides high performance and reliability at microwave frequencies.
  • Surface Mount Package: Facilitates easy integration and automated assembly.

Benefits:

  • Improved Radar Performance: Low insertion loss and high isolation enhance radar sensitivity and range.
  • Enhanced Communication System Efficiency: Minimizes signal losses, improving overall system efficiency.
  • Reduced System Size and Weight: The compact surface mount package allows for smaller and lighter designs.
  • Increased Reliability: GaAs MMIC technology ensures robust performance in harsh environments.
  • Simplified Manufacturing: The surface mount package streamlines assembly processes.

Additional Details:

The SW-356TR typically operates over a broad frequency range, with specific performance parameters detailed in its datasheet. Key specifications include operating frequency, insertion loss, isolation, switching speed, and power handling capabilities. Careful consideration should be given to impedance matching and biasing requirements when integrating this switch into a system. Consult the official datasheet for detailed electrical characteristics, application notes, and handling precautions.

You May Also Be Interested in

Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess