EN
  • EN
  • DE

1-1123309-2

Part No 1-1123309-2
Manufacturer TE Connectivity
Catalog Connectors, Interconnects
Description CONN HEADER R/A 4POS 10.16MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, InterconnectsRectangular ConnectorsHeaders, Male Pins
Mfr TE Connectivity AMP Connectors
Series Dynamic D-5200
Packaging Bulk
Part Status Active
Connector Type Header
Contact Type Tab
Pitch - Mating 0.400" (10.16mm)
Number of Positions 4
Number of Rows 2
Row Spacing - Mating 0.400" (10.16mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Solder
Fastening Type Detent Lock
Contact Length - Post 0.150" (3.81mm)
Insulation Height 0.947" (24.06mm)
Contact Shape Rectangular
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 15.0μin (0.38μm)
Contact Finish - Post Tin
Contact Material Copper Alloy
Insulation Material Thermoplastic, Polyester, Glass Filled
Features Board Lock
Operating Temperature -55°C ~ 105°C
Ingress Protection IP20
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 30A
Voltage Rating 630V
Applications General Purpose, Industrial
Base Product Number 1123309
Ultra Librarian 3D Model Ultra Librarian 1-1123309-2 CAD Model

You May Also Be Interested in

Amphenol
CONN RCPT USB3.1 TYPEC 24POS SMD
Lowest to $8.0051
W2P
TE Connectivity
DT WEDGELOCK
Lowest to $0.0884
Amphenol FCI
CONN EDGE DUAL FML 168POS 0.024
Lowest to $9.8181
Adam Technologies, Inc.
CONN HEADER VERT 3POS 2.54MM
Lowest to $0.1363
Amphenol Commercial Products
CONN RCPT USB3.0 A STACK PCB R/A
Lowest to $60.4518
Same Sky
CONN JACK 4COND 3.5MM PNL MT
Need more? Email Us
Omron
SOCKET, STRAIGHT, SMT PINS
Lowest to $8.7272
Amphenol FCI
CONN HEADER 154POS 2MM PRESS-FIT
Lowest to $6.5054
Amphenol Commercial Products
SLIMSAS R/A X4 30U" GOLD PLATING
Lowest to $4.9090

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess