EN
  • EN
  • DE

1-1414695-0

Part No 1-1414695-0
Manufacturer TE Connectivity
Catalog Automotive Relays
Description V23076A1001C133TOU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Automotive Relays
Mfr TE Connectivity
Series V23076
Package Bulk
Product Status Active
Coil Type Non Latching
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 45 A
Operate Time 5 ms
Release Time 3 ms
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 85°C
Contact Material Silver Nickel (AgNi)
Coil Resistance 90 Ohms
Base Product Number 1414695
Standard Package 525 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 902420-1-1414695-0
Ultra Librarian 3D Model Ultra Librarian 1-1414695-0 CAD Model

Description

The TE Connectivity automotive relay is a high-quality component designed for automotive applications.

  • Win Source Part Number: 902420-1-1414695-0
  • Category: Relays - Automotive Relays
  • Series: V23076
  • Termination Style: PC Pin
  • Package: Bulk
  • Contact Form: SPDT (1 Form C)
  • Contact Material: Silver Nickel (AgNi)
  • Standard Package: 525 pieces
  • Coil Resistance: 90 Ohms
  • Operate Time: 5 ms
  • Coil Voltage: 12VDC
  • Contact Rating: 45 A
  • Release Time: 3 ms
  • Mounting: Through Hole
  • Temperature Range: -40°C to 85°C
  • MSL Level: 1 (Unlimited)
  • REACH Status: Vendor Undefined
  • HTSUS Code: 8536.41.0020
  • Manufacturer: TE Connectivity
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
RELAY AUTOMOTIVE SPDT 60A 24V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 30A 12V
Lowest to $2.7743
Panasonic
RELAY AUTOMOTIVE SPST 80A 12V
Need more? Email Us
Kemet
AUTOMOTIVE RELAYS 1 FORM CX2 SEP
Lowest to $8.7313
FCL Components
Automotive Relays RELAY, AUTOMOTIVE
Lowest to $9.7500
TE Connectivity
RELAY AUTO SPST-NO 130A 12V
Lowest to $74.0347
TE Connectivity
RELAY AUTO SPST-NO 20A 12V
Lowest to $83.5714
Zhejiang HKE Relay Co.,Ltd.
15A@14VDC 12V 30V@DC 35A One set changeover: 1C (SPDT - changeover) Through Hole,15.6x12.2mm Automotive Relays RoHS
Lowest to $0.5530

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1661 $51.9864
57+ $1.7773 $101.3061
88+ $1.7218 $151.5184
121+ $1.6662 $201.6102
156+ $1.6107 $251.2692
208+ $1.4441 $300.3728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,730 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess