EN
  • EN
  • DE

1-1734099-0

Part No 1-1734099-0
Manufacturer TE Connectivity
Catalog D - Shaped Connectors - Centronics
Description CONN BTB PLUG 100POS R/A SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Style Center Strip Contacts
Connector Type Plug
Number of Positions 100
Number of Rows 2
Mounting Type Through Hole, Right Angle
Termination Solder
Type Board to Board
Features Board Lock
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1613373-1-1734099-0
Ultra Librarian 3D Model Ultra Librarian 1-1734099-0 CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HDR 120POS 1.27MM
Need more? Email Us
TE Connectivity
CONN BTB RCPT 120POS VERT SOLDER
Need more? Email Us
3M
CONN PLUG 40POS STR IDC
Lowest to $21.2223
Hirose Electric Co Ltd
CONN MINI HD RCPT 26P PCB SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG 36POS
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 100POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN RECEPT VERT 68PIN PCB
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET VERT 120POS 1.27MM
Need more? Email Us
Hirose Electric Co Ltd
CONN BTB RCPT 120POS R/A SOLDER
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess