EN
  • EN
  • DE

1-1954097-1

Part No 1-1954097-1
Manufacturer TE Connectivity
Catalog Solid State Lighting Connector - Assemblies
Description CONN SSL RCPT 2POS 4MM SOLDER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Style Board to Cable/Wire
Connector Type Receptacle, Poke-In Wire
Number of Positions 2
Mounting Type Surface Mount, Right Angle
Termination Solder
Pitch 0.157" (4.00mm)
Housing Color Black
Wire Gauge 18 AWG, 20 AWG, 22 AWG
Contact Material Copper Alloy
Contact Finish Tin
Housing Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -40°C ~ 105°C
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1569882-1-1954097-1
Ultra Librarian 3D Model Ultra Librarian 1-1954097-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SSL PLUG 2POS 3.7MM SOLDER
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL RCPT 6POS 2MM SOLDER
Need more? Email Us
TE Connectivity
CONN SSL RCPT 2POS 3.3MM SOLDER
Need more? Email Us
TE Connectivity
CONN SSL OUTLET HDR 2POS 3.7MM
Need more? Email Us
TE Connectivity
CONN SSL RCPT 2POS 3.3MM SOLDER
Need more? Email Us
Phoenix Contact
CONN TERM BLOCK
Lowest to $1.3636
TE Connectivity
CONN SSL RCPT HSG 4POS CRIMP
Need more? Email Us
TE Connectivity
CONN SSL RCPT HSG 3POS 3.5MM
Need more? Email Us
TE Connectivity
CONN SSL PLUG 2POS 3.7MM SOLDER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess