EN
  • EN
  • DE

1-534206-5

Part No 1-534206-5
Manufacturer TE Connectivity
Catalog Rectangular - Board to Board Connectors
Description Conn Socket Strip SKT 30 POS 2.54mm Solder RA SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Approvals CSA
Color Black
Connector Type Connector, Receptacle, Socket
Contact Current Rating 2 A
Contact Finish Thickness - Mating 762 nm
Contact Material Bronze
Contact Plating Gold
Contact Resistance 12 mΩ
Contact Shape Square
Contact Style Socket
Current Rating 2 A
Depth 5.03 mm
ELV Non-Compliant
Flammability Rating UL94 V-0
Gender Female
Height 5.03 mm
High Temperature Compatible No
Housing Color Black
Housing Material Polyester
Insulation Resistance 5 GΩ
Lead Free Contains Lead
Lead Length 2.92 mm
Lead Pitch 2.54 mm
Length 38.1 mm
Maximum Operating Temperature 105 °C
Min Operating Temperature -65 °C
Mount Through Hole
Number of Contacts 30
Number of Positions 30
Number of Rows 2
Operating Supply Voltage 333 V
Orientation Vertical
Packaging Bulk
PCB Mounting Orientation Vertical
PCB Mount Retention Without
PCB Thickness 1.57 mm
Pitch 2.54 mm
Plating Gold
Radiation Hardening No
RoHS Compliant
Row Spacing 2.54 mm
Sealable No
Stackable Yes
Tail Length 2.92 mm
Termination Solder
Voltage Rating 250 V
Win Source Part Number 1079883-1-534206-5
Categories Rectangular - Board to Board Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1-534206-5 CAD Model

Description

The TE Connectivity 1079883-1-534206-5 connector is a 30-position, 2-row, black-colored receptacle socket with a pitch of 2.54mm.

  • Positions: 30
  • Rows: 2
  • Color: Black
  • Connector Type: Receptacle Socket
  • Pitch: 2.54mm
  • Material: Polyester
  • Height: 5.03mm
  • Voltage Rating: 250V
  • Current Rating: 2A
  • Termination: Soldering
  • Contact Finish Thickness: 762nm (Gold Plating)
  • Approval: CSA-approved
  • ELV Compliance: Non-compliant
  • Packaging: Bulk
  • Supply and Demand Status: Shortage
  • Application: Board-to-Board

You May Also Be Interested in

TE Connectivity
CONN RCPT 14POS 0.1 TIN PCB / 14 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Lowest to $3.8154
TE Connectivity
2.05H SPRING FINGER W/EMBOSS /
Lowest to $0.2911
TE Connectivity
CONN PLUG 64POS SMD GOLD / 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold
Lowest to $18.7221
TE Connectivity
CONN RCPT 8POS 0.1 TIN PCB / 8 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Lowest to $1.3167
TE Connectivity
CONN RCPT HD 96POS PCB / 96 Connector Receptacle, Female Sockets Through Hole, Right Angle Natural High Density (HDC, HDI, HPC)
Need more? Email Us
TE Connectivity
2.7H SPRING FINGER W/EMBOSS /
Lowest to $0.3040
TE Connectivity
CONN PLUG 76POS SMD GOLD / 76 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
TE Connectivity
CONN HDR 30POS 0.1 STACK T/H / 30 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN RCPT 60POS SMD GOLD / 60 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess