EN
  • EN
  • DE

120524-1

Part No 120524-1
Manufacturer TE Connectivity
Catalog Rectangular - Board to Board Connectors
Description CONN RCPT 64POS SMD GOLD  /  64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr TE Connectivity AMP Connectors
Series Free Height (FH) IEEE 1386, PMC
Package Tape & Reel
Connector Type Receptacle, Outer Shroud Contacts
Number of Positions 64
Pitch 0.039" (1.00mm)
Number of Rows 2
Mounting SMD (SMT)
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 50.0µin (1.27µm)
Mated Stacking Heights 14mm, 15mm
Height Above Board 0.408" (10.37mm)
Base Product Number 120524
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 120524-1-ND,A100447DKR,A100447TR,1205241,A100447CT,-120524-1-SI
Standard Package 300
Win Source Part Number 1020395-120524-1
Ultra Librarian 3D Model Ultra Librarian 120524-1 CAD Model

Description

The TE Connectivity AMP Connectors 120524 is a rectangular connector array designed for board-to-board interconnects.

  • Series: Free Height (FH) IEEE 1386, PMC
  • Positions: 64
  • Rows: 2
  • Connector Type: outer shroud receptacle
  • Pitch: 0.039 inches (1.00mm)
  • Contact Finish: gold with a thickness of 50.0µin (1.27µm)
  • Board Guide: Yes
  • Packaging: tape and reel
  • Mounting Technology: SMD (SMT)
  • Height Above Board: 0.408 inches (10.37mm)
  • Mated Stacking Height: 14mm and 15mm
  • REACH: compliant
  • ECCN: EAR99

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HEADER 80POS .6MM GOLD SMD
Lowest to $5.6866
Hirose Electric Co Ltd
CONN HDR 40POS SMD GOLD
Lowest to $244.2215
IRISO
Need more? Email Us
TE Connectivity
1SHIELD FINGER, LOOSE PIECE /
Lowest to $0.1793
Hirose Electric Co Ltd
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
Molex, LLC
CONN RCPT 30POS SMD GOLD
Lowest to $0.1127
Hirose Electric Co Ltd
CONN RCPT 80POS SMD GOLD / 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
JST Sales America Inc.
CONN HOUSING PAL 8POS 2MM WHITE / 8 Rectangular Connectors - Housings Plug Natural 0.079" (2.00mm)
Lowest to $0.1775
Molex, LLC
CONN PLUG 24POS SMD GOLD
Lowest to $1.9307

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess